NTE Electronics, Inc. Fuse Current Nte Electronics 74-MF4A-B

Description
Fuse Current:4A; Voltage Rating VAC:125V; Product Range:-; Voltage Rating VDC:-; Blow Characteristic:Fast Acting; Fuse Case Style:Axial Leaded; Breaking Capacity Current AC:-; Breaking Capacity Current DC:- RoHS Compliant: Yes
Datasheet
Description
Fuse Current:4A; Voltage Rating VAC:125V; Product Range:-; Voltage Rating VDC:-; Blow Characteristic:Fast Acting; Fuse Case Style:Axial Leaded; Breaking Capacity Current AC:-; Breaking Capacity Current DC:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuse Current Nte Electronics - 27T7174 - Newark, An Avnet Company
Chicago, IL, United States
Fuse Current Nte Electronics
27T7174
Fuse Current Nte Electronics 27T7174
Fuse Current:4A; Voltage Rating VAC:125V; Product Range:-; Voltage Rating VDC:-; Blow Characteristic:Fast Acting; Fuse Case Style:Axial Leaded; Breaking Capacity Current AC:-; Breaking Capacity Current DC:- RoHS Compliant: Yes

Fuse Current:4A; Voltage Rating VAC:125V; Product Range:-; Voltage Rating VDC:-; Blow Characteristic:Fast Acting; Fuse Case Style:Axial Leaded; Breaking Capacity Current AC:-; Breaking Capacity Current DC:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Fuses
Product Number 27T7174
Product Name Fuse Current Nte Electronics
Mounting Solderable (with leads)
Unlock Full Specs
to access all available technical data

Similar Products

Fast Acting Over-molded Fuse - SKY87604-13 - Skyworks Solutions, Inc.
Specs
Features Fast Acting
Rated Voltage 63 volts
Rated Current 0.3750 amps
View Details
4 suppliers
North American Fuse Fast Acting 1A - 813AGC-1 - Interpower
Specs
Fuse Material Glass; Glass
Features Fast Acting
Operating Temperature 70 C (158 F)
View Details
Specs
Mounting Panel Mount
Approvals / Standards RoHS
View Details
SMD 1.25A 24V Circuit Protection Fuse - 139-CCP2B25TTE - ERSAELECTRONICS PTE. LTD.
Specs
Mounting SMD (SMT)
Approvals / Standards RoHS
Rated Current 1.25 amps
View Details
2 suppliers