NTE Electronics, Inc. Fuse Current Nte Electronics 74-MF2A-B

Description
Fuse Current:2A; Voltage Rating VAC:125V; Product Range:-; Voltage Rating VDC:-; Blow Characteristic:Fast Acting; Fuse Case Style:Axial Leaded; Breaking Capacity Current AC:-; Breaking Capacity Current DC:- RoHS Compliant: Yes
Datasheet
Description
Fuse Current:2A; Voltage Rating VAC:125V; Product Range:-; Voltage Rating VDC:-; Blow Characteristic:Fast Acting; Fuse Case Style:Axial Leaded; Breaking Capacity Current AC:-; Breaking Capacity Current DC:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuse Current Nte Electronics - 27T7170 - Newark, An Avnet Company
Chicago, IL, United States
Fuse Current Nte Electronics
27T7170
Fuse Current Nte Electronics 27T7170
Fuse Current:2A; Voltage Rating VAC:125V; Product Range:-; Voltage Rating VDC:-; Blow Characteristic:Fast Acting; Fuse Case Style:Axial Leaded; Breaking Capacity Current AC:-; Breaking Capacity Current DC:- RoHS Compliant: Yes

Fuse Current:2A; Voltage Rating VAC:125V; Product Range:-; Voltage Rating VDC:-; Blow Characteristic:Fast Acting; Fuse Case Style:Axial Leaded; Breaking Capacity Current AC:-; Breaking Capacity Current DC:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Fuses
Product Number 27T7170
Product Name Fuse Current Nte Electronics
Mounting Solderable (with leads)
Unlock Full Specs
to access all available technical data

Similar Products

Fuses - 004110335 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 750 volts
Rated Current 80 amps
View Details
International Fuse Quick Acting 1A - 81413421 - Interpower
Specs
Fuse Material Ceramic; Brass Ceramic
Operating Temperature -25 to 70 C (-13 to 158 F)
Rated Voltage 250 volts
View Details
Fuse - 282-457 - WAGO
Specs
Rated Voltage 250 volts
Rated Current 10 amps
View Details
3 suppliers
Fuses - TF10BN0.63TTB - 966539-TF10BN0.63TTB - Win Source Electronics
KOA Speer Electronics, Inc.
Specs
Mounting SMD (SMT)
Rated Current 0.6300 amps
View Details