NTE Electronics, Inc. Fuse, Automotive, 3A, 32V, Fast Acting; Blow Characteristic Nte Electronics 74-LMAF3A

Description
FUSE, AUTOMOTIVE, 3A, 32V, FAST ACTING; Blow Characteristic:Fast Acting; Fuse Current:3A; Voltage Rating VDC:32V; Product Range:- RoHS Compliant: Yes
Description
FUSE, AUTOMOTIVE, 3A, 32V, FAST ACTING; Blow Characteristic:Fast Acting; Fuse Current:3A; Voltage Rating VDC:32V; Product Range:- RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Fuse, Automotive, 3A, 32V, Fast Acting from NTE Electronics features a fast-acting blow characteristic and is designed for low voltage applications. It is RoHS compliant and includes a long-life LED indicator that illuminates when the fuse is blown, providing a clear visual signal for maintenance. The fuse has a rated voltage of 32V and is suitable for use in various automotive applications. Its time-current characteristics indicate that it can withstand 110% of its rated current for a minimum of 100 hours, while it will open in 0.15 seconds at 200% of its rated current. The fuse is designed to operate effectively in temperatures up to +60°C, with the resin remaining intact at temperatures up to +130°C. This product is ideal for engineers seeking reliable protection in automotive electrical systems.

Datasheet Summary
Powered by GS/AI

The Fuse, Automotive, 3A, 32V, Fast Acting from NTE Electronics features a fast-acting blow characteristic and is designed for low voltage applications. It is RoHS compliant and includes a long-life LED indicator that illuminates when the fuse is blown, providing a clear visual signal for maintenance. The fuse has a rated voltage of 32V and is suitable for use in various automotive applications. Its time-current characteristics indicate that it can withstand 110% of its rated current for a minimum of 100 hours, while it will open in 0.15 seconds at 200% of its rated current. The fuse is designed to operate effectively in temperatures up to +60°C, with the resin remaining intact at temperatures up to +130°C. This product is ideal for engineers seeking reliable protection in automotive electrical systems.

Suppliers

Company
Product
Description
Supplier Links
Fuse, Automotive, 3A, 32V, Fast Acting; Blow Characteristic Nte Electronics - 32X6531 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Automotive, 3A, 32V, Fast Acting; Blow Characteristic Nte Electronics
32X6531
Fuse, Automotive, 3A, 32V, Fast Acting; Blow Characteristic Nte Electronics 32X6531
FUSE, AUTOMOTIVE, 3A, 32V, FAST ACTING; Blow Characteristic:Fast Acting; Fuse Current:3A; Voltage Rating VDC:32V; Product Range:- RoHS Compliant: Yes

FUSE, AUTOMOTIVE, 3A, 32V, FAST ACTING; Blow Characteristic:Fast Acting; Fuse Current:3A; Voltage Rating VDC:32V; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Fuses
Product Number 32X6531
Product Name Fuse, Automotive, 3A, 32V, Fast Acting; Blow Characteristic Nte Electronics
Approvals / Standards RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Fuses - 002631017 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 500 volts
Rated Current 40 amps
View Details
North American Fuse Medium Time Delay 4A - 813GMC-4 - Interpower
Specs
Fuse Material Glass; Glass
Operating Temperature 70 C (158 F)
Rated Voltage 125 volts
View Details
CCF1F Anti-Surge, Anti-Sulfur Chip Fuses -  - KOA Speer Electronics, Inc.
Specs
Mounting Solderable (Surface Mount Technology)
Approvals / Standards RoHS
Rated Current 0.4000 amps
View Details