NTE Electronics, Inc. In-Line Fuse Holder, 6X30Mm, 20A, 250V; Fuse Holder Type Nte Electronics 74-IFH6

Description
IN-LINE FUSE HOLDER, 6X30MM, 20A, 250V; Fuse Holder Type:Cartridge In Line Fuse Holder; Fuse Current:20A; Fuse Size Held:6 x 30mm; Holder Terminals:Wire Leaded; No. of Fuses:1Fuses; Product Range:-; Voltage Rating VAC:250V RoHS Compliant: Yes
Datasheet
Description
IN-LINE FUSE HOLDER, 6X30MM, 20A, 250V; Fuse Holder Type:Cartridge In Line Fuse Holder; Fuse Current:20A; Fuse Size Held:6 x 30mm; Holder Terminals:Wire Leaded; No. of Fuses:1Fuses; Product Range:-; Voltage Rating VAC:250V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
In-Line Fuse Holder, 6X30Mm, 20A, 250V; Fuse Holder Type Nte Electronics - 24R4772 - Newark, An Avnet Company
Chicago, IL, United States
In-Line Fuse Holder, 6X30Mm, 20A, 250V; Fuse Holder Type Nte Electronics
24R4772
In-Line Fuse Holder, 6X30Mm, 20A, 250V; Fuse Holder Type Nte Electronics 24R4772
IN-LINE FUSE HOLDER, 6X30MM, 20A, 250V; Fuse Holder Type:Cartridge In Line Fuse Holder; Fuse Current:20A; Fuse Size Held:6 x 30mm; Holder Terminals:Wire Leaded; No. of Fuses:1Fuses; Product Range:-; Voltage Rating VAC:250V RoHS Compliant: Yes

IN-LINE FUSE HOLDER, 6X30MM, 20A, 250V; Fuse Holder Type:Cartridge In Line Fuse Holder; Fuse Current:20A; Fuse Size Held:6 x 30mm; Holder Terminals:Wire Leaded; No. of Fuses:1Fuses; Product Range:-; Voltage Rating VAC:250V RoHS Compliant: Yes

Supplier's Site Datasheet
Fort Worth, TX, USA
In-Line Fuse Holder for 6 x 30mm fuse
70214766
In-Line Fuse Holder for 6 x 30mm fuse 70214766
In-Line Fuse Holder for 6 x 30mm fuse

In-Line Fuse Holder for 6 x 30mm fuse

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Allied Electronics, Inc.
Product Category Fuse Holders Fuse Holders
Product Number 24R4772 70214766
Product Name In-Line Fuse Holder, 6X30Mm, 20A, 250V; Fuse Holder Type Nte Electronics In-Line Fuse Holder for 6 x 30mm fuse
Normal Operating Current 20 amps
Unlock Full Specs
to access all available technical data

Similar Products

Fuse Carrier for International Fuse - 80910310 - Interpower
Specs
Standard Fuse Size Accomodated 5mm x 20mm
Normal Operating Current 6.3 amps
Rated Operating Voltage 250 volts
View Details
Street Lighting Fuse Boxes - D56795-000 - TE Connectivity
Specs
Rated Operating Voltage 400 volts
Operating Temperature -13 to 131 F (-25 to 55 C)
View Details
Fuseholders - 486-1990-ND - DigiKey
Specs
Rated Operating Voltage 125 volts
View Details