NTE Electronics, Inc. Blow Characteristic Nte Electronics 74-6SC15A-C

Description
Blow Characteristic:Slow Blow; Fuse Current:15A; Voltage Rating VAC:250V; Fuse Size Metric:6.35mm x 31.8mm; Fuse Size Imperial:0.25" x 1.25"; Product Range:-; Breaking Capacity Current AC:200A RoHS Compliant: Yes
Description
Blow Characteristic:Slow Blow; Fuse Current:15A; Voltage Rating VAC:250V; Fuse Size Metric:6.35mm x 31.8mm; Fuse Size Imperial:0.25" x 1.25"; Product Range:-; Breaking Capacity Current AC:200A RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Blow Characteristic Nte Electronics - 52Y5496 - Newark, An Avnet Company
Chicago, IL, United States
Blow Characteristic Nte Electronics
52Y5496
Blow Characteristic Nte Electronics 52Y5496
Blow Characteristic:Slow Blow; Fuse Current:15A; Voltage Rating VAC:250V; Fuse Size Metric:6.35mm x 31.8mm; Fuse Size Imperial:0.25" x 1.25"; Product Range:-; Breaking Capacity Current AC:200A RoHS Compliant: Yes

Blow Characteristic:Slow Blow; Fuse Current:15A; Voltage Rating VAC:250V; Fuse Size Metric:6.35mm x 31.8mm; Fuse Size Imperial:0.25" x 1.25"; Product Range:-; Breaking Capacity Current AC:200A RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Fuses
Product Number 52Y5496
Product Name Blow Characteristic Nte Electronics
Approvals / Standards RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Fuses - 002445208 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 1000 volts
View Details
International Fuse Time Lag 2A - 81412501 - Interpower
Specs
Fuse Material Glass; Glass
Features Time Lag
Rated Voltage 250 volts
View Details
SMD 1.25A 32V Circuit Protection Fuse - 139-TF16SN1.25TTD - ERSAELECTRONICS PTE. LTD.
Specs
Approvals / Standards RoHS
Rated Voltage 32 volts
Rated Current 1.25 amps
View Details
2 suppliers