NTE Electronics, Inc. Blow Characteristic Nte Electronics 74-6FG4A-C

Description
Blow Characteristic:Fast Acting; Fuse Current:4A; Voltage Rating VAC:250V; Fuse Size Metric:6.35mm x 31.8mm; Fuse Size Imperial:0.25" x 1.25"; Product Range:-; Breaking Capacity Current AC:200A RoHS Compliant: Yes
Datasheet
Description
Blow Characteristic:Fast Acting; Fuse Current:4A; Voltage Rating VAC:250V; Fuse Size Metric:6.35mm x 31.8mm; Fuse Size Imperial:0.25" x 1.25"; Product Range:-; Breaking Capacity Current AC:200A RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Blow Characteristic Nte Electronics - 27T7223 - Newark, An Avnet Company
Chicago, IL, United States
Blow Characteristic Nte Electronics
27T7223
Blow Characteristic Nte Electronics 27T7223
Blow Characteristic:Fast Acting; Fuse Current:4A; Voltage Rating VAC:250V; Fuse Size Metric:6.35mm x 31.8mm; Fuse Size Imperial:0.25" x 1.25"; Product Range:-; Breaking Capacity Current AC:200A RoHS Compliant: Yes

Blow Characteristic:Fast Acting; Fuse Current:4A; Voltage Rating VAC:250V; Fuse Size Metric:6.35mm x 31.8mm; Fuse Size Imperial:0.25" x 1.25"; Product Range:-; Breaking Capacity Current AC:200A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Fuses
Product Number 27T7223
Product Name Blow Characteristic Nte Electronics
Approvals / Standards RoHS
Unlock Full Specs
to access all available technical data

Similar Products

International Fuse Time Lag 3.15A - 81412541 - Interpower
Specs
Fuse Material Glass; Glass
Features Time Lag
Operating Temperature -25 to 70 C (-13 to 158 F)
View Details
CCF1N Anti-Surge Chip Fuses -  - KOA Speer Electronics, Inc.
KOA Speer Electronics, Inc.
Specs
Fuse Material Ceramic
Mounting Solderable (Surface Mount Technology)
Approvals / Standards RoHS
View Details
Fuses - 002241004 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Current 10 amps
View Details
Fuse - 282-458 - WAGO
Specs
Rated Voltage 240 volts
Rated Current 10 amps
View Details
3 suppliers