NTE Electronics, Inc. Blow Characteristic Nte Electronics 74-5SG2A-C

Description
Blow Characteristic:Slow Blow; Fuse Current:2A; Voltage Rating VAC:250V; Fuse Size Metric:5mm x 20mm; Fuse Size Imperial:0.2" x 0.79"; Product Range:-; Breaking Capacity Current AC:20A RoHS Compliant: Yes
Datasheet
Description
Blow Characteristic:Slow Blow; Fuse Current:2A; Voltage Rating VAC:250V; Fuse Size Metric:5mm x 20mm; Fuse Size Imperial:0.2" x 0.79"; Product Range:-; Breaking Capacity Current AC:20A RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Blow Characteristic Nte Electronics - 27T7201 - Newark, An Avnet Company
Chicago, IL, United States
Blow Characteristic Nte Electronics
27T7201
Blow Characteristic Nte Electronics 27T7201
Blow Characteristic:Slow Blow; Fuse Current:2A; Voltage Rating VAC:250V; Fuse Size Metric:5mm x 20mm; Fuse Size Imperial:0.2" x 0.79"; Product Range:-; Breaking Capacity Current AC:20A RoHS Compliant: Yes

Blow Characteristic:Slow Blow; Fuse Current:2A; Voltage Rating VAC:250V; Fuse Size Metric:5mm x 20mm; Fuse Size Imperial:0.2" x 0.79"; Product Range:-; Breaking Capacity Current AC:20A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Fuses
Product Number 27T7201
Product Name Blow Characteristic Nte Electronics
Approvals / Standards RoHS
Unlock Full Specs
to access all available technical data

Similar Products

North American Fuse Medium Time Delay 4A - 813GMC-4 - Interpower
Specs
Fuse Material Glass; Glass
Operating Temperature 70 C (158 F)
Rated Voltage 125 volts
View Details
Fuses - 002625223 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 1200 volts
Rated Current 8 amps
View Details
Power Fuses Semiconductor Protection Fuses - IEC Square Body Fuses - VSP 690V(AB) -  - VICFUSE
Specs
Approvals / Standards RoHS; UL
Rated Current 2000 amps
View Details
Fuses - CCF1N2DTTE - 1173188-CCF1N2DTTE - Win Source Electronics
KOA Speer Electronics, Inc.
Specs
Rated Current 2 amps
View Details
2 suppliers