NTE Electronics, Inc. Fuse, Cartridge, 1.6A, Fast Acting; Blow Characteristic Nte Electronics 74-5FG1.6A

Description
FUSE, CARTRIDGE, 1.6A, FAST ACTING; Blow Characteristic:Fast Acting; Fuse Current:1.6A; Voltage Rating VAC:125V; Fuse Size Metric:5mm x 20mm; Fuse Size Imperial:0.2" x 0.79"; Product Range:-; Breaking Capacity Current AC:10kA RoHS Compliant: Yes
Description
FUSE, CARTRIDGE, 1.6A, FAST ACTING; Blow Characteristic:Fast Acting; Fuse Current:1.6A; Voltage Rating VAC:125V; Fuse Size Metric:5mm x 20mm; Fuse Size Imperial:0.2" x 0.79"; Product Range:-; Breaking Capacity Current AC:10kA RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Fuse, Cartridge, 1.6A, Fast Acting; Blow Characteristic Nte Electronics - 14P8443 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Cartridge, 1.6A, Fast Acting; Blow Characteristic Nte Electronics
14P8443
Fuse, Cartridge, 1.6A, Fast Acting; Blow Characteristic Nte Electronics 14P8443
FUSE, CARTRIDGE, 1.6A, FAST ACTING; Blow Characteristic:Fast Acting; Fuse Current:1.6A; Voltage Rating VAC:125V; Fuse Size Metric:5mm x 20mm; Fuse Size Imperial:0.2" x 0.79"; Product Range:-; Breaking Capacity Current AC:10kA RoHS Compliant: Yes

FUSE, CARTRIDGE, 1.6A, FAST ACTING; Blow Characteristic:Fast Acting; Fuse Current:1.6A; Voltage Rating VAC:125V; Fuse Size Metric:5mm x 20mm; Fuse Size Imperial:0.2" x 0.79"; Product Range:-; Breaking Capacity Current AC:10kA RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Fuses
Product Number 14P8443
Product Name Fuse, Cartridge, 1.6A, Fast Acting; Blow Characteristic Nte Electronics
Approvals / Standards RoHS
Unlock Full Specs
to access all available technical data

Similar Products

North American Fuse Fast Acting 5A - 813MTH-5 - Interpower
Specs
Fuse Material Glass; Glass
Features Fast Acting
Operating Temperature 70 C (158 F)
View Details
Fast Acting Over-molded Fuse - SKY87604-13 - Skyworks Solutions, Inc.
Specs
Features Fast Acting
Rated Voltage 63 volts
Rated Current 0.3750 amps
View Details
4 suppliers
Fuses - 002625201 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 1500 volts
Rated Current 4 amps
View Details
Fuse - fuse max 125 a with double terminals - BARTEC
Specs
Operating Temperature -40 to 10 C (-40 to 50 F)
Rated Voltage 250 volts
Rated Current 1.25 amps
View Details