NTE Electronics, Inc. Fuse, Cartridge, 1A, Slow Blow; Blow Characteristic Nte Electronics 74-4SG1A

Description
FUSE, CARTRIDGE, 1A, SLOW BLOW; Blow Characteristic:Slow Blow; Fuse Current:1A; Voltage Rating VAC:250V; Fuse Size Metric:4.5mm x 15mm; Fuse Size Imperial:0.18" x 0.59"; Product Range:-; Breaking Capacity Current AC:35A RoHS Compliant: Yes
Datasheet
Description
FUSE, CARTRIDGE, 1A, SLOW BLOW; Blow Characteristic:Slow Blow; Fuse Current:1A; Voltage Rating VAC:250V; Fuse Size Metric:4.5mm x 15mm; Fuse Size Imperial:0.18" x 0.59"; Product Range:-; Breaking Capacity Current AC:35A RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuse, Cartridge, 1A, Slow Blow; Blow Characteristic Nte Electronics - 24R4827 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Cartridge, 1A, Slow Blow; Blow Characteristic Nte Electronics
24R4827
Fuse, Cartridge, 1A, Slow Blow; Blow Characteristic Nte Electronics 24R4827
FUSE, CARTRIDGE, 1A, SLOW BLOW; Blow Characteristic:Slow Blow; Fuse Current:1A; Voltage Rating VAC:250V; Fuse Size Metric:4.5mm x 15mm; Fuse Size Imperial:0.18" x 0.59"; Product Range:-; Breaking Capacity Current AC:35A RoHS Compliant: Yes

FUSE, CARTRIDGE, 1A, SLOW BLOW; Blow Characteristic:Slow Blow; Fuse Current:1A; Voltage Rating VAC:250V; Fuse Size Metric:4.5mm x 15mm; Fuse Size Imperial:0.18" x 0.59"; Product Range:-; Breaking Capacity Current AC:35A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Fuses
Product Number 24R4827
Product Name Fuse, Cartridge, 1A, Slow Blow; Blow Characteristic Nte Electronics
Approvals / Standards RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Fast Acting Over-molded Fuse - SKY87604-13 - Skyworks Solutions, Inc.
Specs
Features Fast Acting
Rated Voltage 63 volts
Rated Current 0.3750 amps
View Details
4 suppliers
International Fuse Quick Acting 1A - 81413421 - Interpower
Specs
Fuse Material Ceramic; Brass Ceramic
Operating Temperature -25 to 70 C (-13 to 158 F)
Rated Voltage 250 volts
View Details
Specs
Mounting Panel Mount
Approvals / Standards RoHS
View Details
Fuses - CCF1N2DTTE - 1173188-CCF1N2DTTE - Win Source Electronics
KOA Speer Electronics, Inc.
Specs
Rated Current 2 amps
View Details
2 suppliers