NTE Electronics, Inc. Led Strip, 300 Leds, Warm White, 3500K, 72W; Light Strip Length Nte Electronics 69-56WW-WR

Description
LED STRIP, 300 LEDS, WARM WHITE, 3500K, 72W; Light Strip Length:5m; No. of LEDs:300LEDs; Illumination Color:Warm White; Input Voltage:12VDC; Input Power:72W; IP Rating:IP65; Product Range:-; CCT:3500K; LED Color:Warm White RoHS Compliant: Yes
Description
LED STRIP, 300 LEDS, WARM WHITE, 3500K, 72W; Light Strip Length:5m; No. of LEDs:300LEDs; Illumination Color:Warm White; Input Voltage:12VDC; Input Power:72W; IP Rating:IP65; Product Range:-; CCT:3500K; LED Color:Warm White RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Led Strip, 300 Leds, Warm White, 3500K, 72W; Light Strip Length Nte Electronics - 85W3654 - Newark, An Avnet Company
Chicago, IL, United States
Led Strip, 300 Leds, Warm White, 3500K, 72W; Light Strip Length Nte Electronics
85W3654
Led Strip, 300 Leds, Warm White, 3500K, 72W; Light Strip Length Nte Electronics 85W3654
LED STRIP, 300 LEDS, WARM WHITE, 3500K, 72W; Light Strip Length:5m; No. of LEDs:300LEDs; Illumination Color:Warm White; Input Voltage:12VDC; Input Power:72W; IP Rating:IP65; Product Range:-; CCT:3500K; LED Color:Warm White RoHS Compliant: Yes

LED STRIP, 300 LEDS, WARM WHITE, 3500K, 72W; Light Strip Length:5m; No. of LEDs:300LEDs; Illumination Color:Warm White; Input Voltage:12VDC; Input Power:72W; IP Rating:IP65; Product Range:-; CCT:3500K; LED Color:Warm White RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 85W3654
Product Name Led Strip, 300 Leds, Warm White, 3500K, 72W; Light Strip Length Nte Electronics
LED Type White; Warm White
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 1250670 - RS Components, Ltd.
RS Components, Ltd.
Specs
Array Array
Number of Array Elements 1
View Details
LED White Lighting - 475-GWCSSRM3.EM-N2N5-A232-1-700-R18TR-ND - DigiKey
Specs
LED Package: 1212 (3030 Metric)
LED Type White
Color Temperature 5700 K
View Details
2 suppliers
Specs
LED Package: T-1 3/4
LED Type Green
Viewing Angle 20 degrees
View Details