NTE Electronics, Inc. Led Strip, 600 Leds, Red, 48W; Light Strip Length Nte Electronics 69-312R-WR

Description
LED STRIP, 600 LEDS, RED, 48W; Light Strip Length:5m; No. of LEDs:600LEDs; Illumination Color:Red; Input Voltage:12VDC; Input Power:48W; IP Rating:IP65; Product Range:-; LED Color:Red; LED Module Type:Board + LED; Power Rating:48W RoHS Compliant: Yes
Description
LED STRIP, 600 LEDS, RED, 48W; Light Strip Length:5m; No. of LEDs:600LEDs; Illumination Color:Red; Input Voltage:12VDC; Input Power:48W; IP Rating:IP65; Product Range:-; LED Color:Red; LED Module Type:Board + LED; Power Rating:48W RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Led Strip, 600 Leds, Red, 48W; Light Strip Length Nte Electronics - 85W3588 - Newark, An Avnet Company
Chicago, IL, United States
Led Strip, 600 Leds, Red, 48W; Light Strip Length Nte Electronics
85W3588
Led Strip, 600 Leds, Red, 48W; Light Strip Length Nte Electronics 85W3588
LED STRIP, 600 LEDS, RED, 48W; Light Strip Length:5m; No. of LEDs:600LEDs; Illumination Color:Red; Input Voltage:12VDC; Input Power:48W; IP Rating:IP65; Product Range:-; LED Color:Red; LED Module Type:Board + LED; Power Rating:48W RoHS Compliant: Yes

LED STRIP, 600 LEDS, RED, 48W; Light Strip Length:5m; No. of LEDs:600LEDs; Illumination Color:Red; Input Voltage:12VDC; Input Power:48W; IP Rating:IP65; Product Range:-; LED Color:Red; LED Module Type:Board + LED; Power Rating:48W RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 85W3588
Product Name Led Strip, 600 Leds, Red, 48W; Light Strip Length Nte Electronics
LED Type Red; Red
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269514 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 7600 milliwatts
Array Array
Number of Array Elements 4
View Details
LED Indication - Discrete - 516-ALMD-LG37-XZ002TR-ND - DigiKey
Specs
LED Package: 4-SMD, Gull Wing
LED Type Red
Peak Wavelength 626 nm (6260 Å)
View Details
3 suppliers
Specs
LED Type Green; Green
Peak Wavelength 574 nm (5740 Å)
Viewing Angle 120 degrees
View Details