NTE Electronics, Inc. Resistor, Metal Film, 330 Ohm, 2%, Axial; Resistance Nte Electronics 2W133

Description
RESISTOR, METAL FILM, 330 OHM, 2%, AXIAL; Resistance:330ohm; Product Range:2W Series; Power Rating:2W; Resistance Tolerance:± 2%; Resistor Case Style:Axial Leaded; Voltage Rating:500V; Resistor Element Type:Metal Film RoHS Compliant: Yes
Description
RESISTOR, METAL FILM, 330 OHM, 2%, AXIAL; Resistance:330ohm; Product Range:2W Series; Power Rating:2W; Resistance Tolerance:± 2%; Resistor Case Style:Axial Leaded; Voltage Rating:500V; Resistor Element Type:Metal Film RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Resistor, Metal Film, 330 Ohm, 2%, Axial; Resistance Nte Electronics - 33C8396 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Metal Film, 330 Ohm, 2%, Axial; Resistance Nte Electronics
33C8396
Resistor, Metal Film, 330 Ohm, 2%, Axial; Resistance Nte Electronics 33C8396
RESISTOR, METAL FILM, 330 OHM, 2%, AXIAL; Resistance:330ohm; Product Range:2W Series; Power Rating:2W; Resistance Tolerance:± 2%; Resistor Case Style:Axial Leaded; Voltage Rating:500V; Resistor Element Type:Metal Film RoHS Compliant: Yes

RESISTOR, METAL FILM, 330 OHM, 2%, AXIAL; Resistance:330ohm; Product Range:2W Series; Power Rating:2W; Resistance Tolerance:± 2%; Resistor Case Style:Axial Leaded; Voltage Rating:500V; Resistor Element Type:Metal Film RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 33C8396
Product Name Resistor, Metal Film, 330 Ohm, 2%, Axial; Resistance Nte Electronics
Configuration Single Resistor
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads
Resistance Range 330 ohms
Tolerance 2 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623730-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 22 ohms
Tolerance 5 +/- %
View Details
3 suppliers
Through Hole Resistors - 1445541 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
UL Approved High Power, Wire Wound, Metal Clad Resistors - ULM - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Through Hole Resistors - 2019-CF1/2CT52R392JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details