NTE Electronics, Inc. Darlington Transistor, Npn, 80V, 4A, To-66-2; Transistor Polarity Nte Electronics 2N6294

Description
DARLINGTON TRANSISTOR, NPN, 80V, 4A, TO-66-2; Transistor Polarity:NPN; Collector Emitter Voltage Max:80V; Continuous Collector Current:4A; Power Dissipation:50W; Transistor Mounting:Through Hole; No. of Pins:2Pins; Product Range:- RoHS Compliant: Yes
Description
DARLINGTON TRANSISTOR, NPN, 80V, 4A, TO-66-2; Transistor Polarity:NPN; Collector Emitter Voltage Max:80V; Continuous Collector Current:4A; Power Dissipation:50W; Transistor Mounting:Through Hole; No. of Pins:2Pins; Product Range:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Darlington Transistor, Npn, 80V, 4A, To-66-2; Transistor Polarity Nte Electronics - 33C8322 - Newark, An Avnet Company
Chicago, IL, United States
Darlington Transistor, Npn, 80V, 4A, To-66-2; Transistor Polarity Nte Electronics
33C8322
Darlington Transistor, Npn, 80V, 4A, To-66-2; Transistor Polarity Nte Electronics 33C8322
DARLINGTON TRANSISTOR, NPN, 80V, 4A, TO-66-2; Transistor Polarity:NPN; Collector Emitter Voltage Max:80V; Continuous Collector Current:4A; Power Dissipation:50W; Transistor Mounting:Through Hole; No. of Pins:2Pins; Product Range:- RoHS Compliant: Yes

DARLINGTON TRANSISTOR, NPN, 80V, 4A, TO-66-2; Transistor Polarity:NPN; Collector Emitter Voltage Max:80V; Continuous Collector Current:4A; Power Dissipation:50W; Transistor Mounting:Through Hole; No. of Pins:2Pins; Product Range:- RoHS Compliant: Yes

Supplier's Site
Transistor - 38815241 - Radwell International
Willingboro, NJ, United States
Transistor
38815241
Transistor 38815241
DARLINGTON TRANSISTOR, NPN, 80V, 4A, TO-66-2; TRANSISTOR POLARITY:NPN; COLLECTOR EMITTER VOLTAGE V(BR)CEO:80V; TRANSITION FREQUENCY FT:-; POWER DISSIPATION PD:50W; DC COLLECTOR CURRENT:4A; DC CURRENT GAIN HFE:100HFE; PRODUCT RANGE:- ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

DARLINGTON TRANSISTOR, NPN, 80V, 4A, TO-66-2; TRANSISTOR POLARITY:NPN; COLLECTOR EMITTER VOLTAGE V(BR)CEO:80V; TRANSITION FREQUENCY FT:-; POWER DISSIPATION PD:50W; DC COLLECTOR CURRENT:4A; DC CURRENT GAIN HFE:100HFE; PRODUCT RANGE:- ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Radwell International
Product Category Darlington Transistors RF Transistors
Product Number 33C8322 38815241
Product Name Darlington Transistor, Npn, 80V, 4A, To-66-2; Transistor Polarity Nte Electronics Transistor
Polarity NPN
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTORS - Transistors (BJT) - Single - 2SB860-E - 855129-2SB860-E - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details
DC - 12 GHz, 40 Watt Discrete Power GaN on SiC HEMT - TGF2955 - Qorvo
Specs
Transistor Technology / Material GaN on SiC
Package Type Die
Power Gain 19.2 dB
View Details