NTE Electronics, Inc. Standard Diode, 1A, 50V, Do-41; Repetitive Peak Reverse Voltage Nte Electronics 1N4001

Description
STANDARD DIODE, 1A, 50V, DO-41; Repetitive Peak Reverse Voltage:50V; Average Forward Current:1A; Diode Configuration:Single ; Forward Voltage Max:1.1V; Reverse Recovery Time:-; Forward Surge Current:30A; Diode Case Style:DO-41 RoHS Compliant: Yes
Description
STANDARD DIODE, 1A, 50V, DO-41; Repetitive Peak Reverse Voltage:50V; Average Forward Current:1A; Diode Configuration:Single ; Forward Voltage Max:1.1V; Reverse Recovery Time:-; Forward Surge Current:30A; Diode Case Style:DO-41 RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Standard Diode, 1A, 50V, Do-41; Repetitive Peak Reverse Voltage Nte Electronics - 10M8464 - Newark, An Avnet Company
Chicago, IL, United States
Standard Diode, 1A, 50V, Do-41; Repetitive Peak Reverse Voltage Nte Electronics
10M8464
Standard Diode, 1A, 50V, Do-41; Repetitive Peak Reverse Voltage Nte Electronics 10M8464
STANDARD DIODE, 1A, 50V, DO-41; Repetitive Peak Reverse Voltage:50V; Average Forward Current:1A; Diode Configuration:Single ; Forward Voltage Max:1.1V; Reverse Recovery Time:-; Forward Surge Current:30A; Diode Case Style:DO-41 RoHS Compliant: Yes

STANDARD DIODE, 1A, 50V, DO-41; Repetitive Peak Reverse Voltage:50V; Average Forward Current:1A; Diode Configuration:Single; Forward Voltage Max:1.1V; Reverse Recovery Time:-; Forward Surge Current:30A; Diode Case Style:DO-41 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Diodes
Product Number 10M8464
Product Name Standard Diode, 1A, 50V, Do-41; Repetitive Peak Reverse Voltage Nte Electronics
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Axial-Lead Glass-Bodied High Voltage Diode - M50FF5 - Voltage Multipliers, Inc.
Specs
Diode Type General Purpose
Diode Applications Power Diodes; High Voltage
VF 12.5 volts
View Details
Bridge Rectifiers - CC1676-ND - DigiKey
Specs
Diode Type Bridge Rectifiers
Diode Applications Rectifier
Tj -40 to 125 C (-40 to 257 F)
View Details
5 suppliers
Diodes, Rectifiers - Single - 1N4935GP - 854316-1N4935GP - Win Source Electronics
Specs
Diode Type Diode 200 V
View Details
Rectifier Diodes, Type SBD - Model: YG803C06R - Fuji Electric Corp. of America
Specs
Diode Type Schottky
Diode Applications Rectifier
VF 0.5800 volts
View Details