NTE Electronics, Inc. Cable Tie Material Nte Electronics 04-041811

Description
Cable Tie Material:Nylon (Polyamide); Cable Tie Length:104.77mm; Cable Tie Width:2.4mm; Cable Bundle Diameter Max:22.22mm; Cable Tie Type:Miniature; Product Range:- RoHS Compliant: Yes
Description
Cable Tie Material:Nylon (Polyamide); Cable Tie Length:104.77mm; Cable Tie Width:2.4mm; Cable Bundle Diameter Max:22.22mm; Cable Tie Type:Miniature; Product Range:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Cable Tie Material Nte Electronics - 28X9878 - Newark, An Avnet Company
Chicago, IL, United States
Cable Tie Material Nte Electronics
28X9878
Cable Tie Material Nte Electronics 28X9878
Cable Tie Material:Nylon (Polyamide); Cable Tie Length:104.77mm; Cable Tie Width:2.4mm; Cable Bundle Diameter Max:22.22mm; Cable Tie Type:Miniature; Product Range:- RoHS Compliant: Yes

Cable Tie Material:Nylon (Polyamide); Cable Tie Length:104.77mm; Cable Tie Width:2.4mm; Cable Bundle Diameter Max:22.22mm; Cable Tie Type:Miniature; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Ties
Product Number 28X9878
Product Name Cable Tie Material Nte Electronics
Length 4.12 inch (105 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Cable Ties - 102534 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color Black
Length 9.84 inch (250 mm)
View Details
Stainless Steel Cable Ties - Heyco® - PennEngineering®
Specs
Material Stainless Steel
Length 5.91 to 39.37 inch (150 to 1000 mm)
View Details
Nylon Cable Tie - 8867 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Nylon 6/6 V-2
View Details