Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
FLANGE MOUNTED BEARINGS
NSK PRECISION AMERICA
MSF40 -- BEARING UNITS
NSK Precision America
Bearing Units
MSF40
Description
4 bolt flange bearing unit,MSF 40mm ID
RS Components, Ltd.
Done
Request a Quote
Email Supplier
Description
4 bolt flange bearing unit,MSF 40mm ID
Request a Quote
Email Supplier
Suppliers
Company
Product
Description
Supplier Links
RS Components, Ltd.
Corby, Northants, United Kingdom
Bearing Units
7854753
Bearing Units
7854753
4 bolt flange bearing unit,MSF 40mm ID
4 bolt flange bearing unit,MSF 40mm ID
Supplier's Site
Technical Specifications
RS Components, Ltd.
Product Category
Flange Mounted Bearings
Product Number
7854753
Product Name
Bearing Units
Mtg Configuration
4-Bolt
Unlock Full Specs
to access all available technical data
Similar Products
Stock Drive Products & Sterling Instrument - SDP/SI
0.188" Bore, Sintered bronze flange mounted pressbearing
A 7Z42-BFM187B
Specs
Bearing Type
Plain
Bearing / Housing Features
Spherical or Self-aligning bearing.
Shaft Size
0.1880 inch (4.78 mm)
View Details
RS Components, Ltd.
Bearing Units
7508794
Specs
Mtg Configuration
4-Bolt
Design Units
Metric
Shaft Size
1.77 inch (45 mm)
View Details
OILES America Corporation
Plain Type Flanged Bearing, 10mm
80FL-10
Specs
Bearing Type
Plain
Mtg Configuration
2-Bolt
Bearing / Housing Features
Spherical or Self-aligning bearing.
View Details
Magnus Mobility Systems, Inc.
2 Bolt Flange Bearing
NFL 207
Specs
Bearing Type
Roller
Mtg Configuration
2-Bolt
Flange Type
Non-piloted
View Details