Magnus Mobility Systems, Inc. 2 Bolt Flange Bearing NFL 207

Description
Jilson Bearing Housings – made of high-grade solid PBT thermoplastic polyester – are the durable, corrosion-resistant replacement for conventional metal housings. These maintenance-free housings have excellent mechanical strength, stiffness and dimensional stability – and they’ll never rust or corrode. Yet they can be cleaned or hosed down with hot water and will operate at temperatures up to 280°F. Compare our smooth surfaces with the rough surfaces on metal housings and you’ll see how those surfaces can harbor dirt, mold or bacteria. There’s no plating or coating to chip or peel and their solid construction means no vulnerable parts to expose. Jilson housings can be supplied with steel or plastic ball bearings, or plastic bushings – they’re available in standard size units which accept standard-size insert ball bearings. Plastic bearings and bushings are self-lubricating and do not require lubricant. Housings can be ordered with or without bushings. Bushings are only available in plastic. Standard housing color is black, but they are also available in white.
Description
Jilson Bearing Housings – made of high-grade solid PBT thermoplastic polyester – are the durable, corrosion-resistant replacement for conventional metal housings. These maintenance-free housings have excellent mechanical strength, stiffness and dimensional stability – and they’ll never rust or corrode. Yet they can be cleaned or hosed down with hot water and will operate at temperatures up to 280°F. Compare our smooth surfaces with the rough surfaces on metal housings and you’ll see how those surfaces can harbor dirt, mold or bacteria. There’s no plating or coating to chip or peel and their solid construction means no vulnerable parts to expose. Jilson housings can be supplied with steel or plastic ball bearings, or plastic bushings – they’re available in standard size units which accept standard-size insert ball bearings. Plastic bearings and bushings are self-lubricating and do not require lubricant. Housings can be ordered with or without bushings. Bushings are only available in plastic. Standard housing color is black, but they are also available in white.

Suppliers

Company
Product
Description
Supplier Links
2 Bolt Flange Bearing - NFL 207 - Magnus Mobility Systems, Inc.
Orange, CA, USA
2 Bolt Flange Bearing
NFL 207
2 Bolt Flange Bearing NFL 207
Jilson Bearing Housings – made of high-grade solid PBT thermoplastic polyester – are the durable, corrosion-resistant replacement for conventional metal housings. These maintenance-free housings have excellent mechanical strength, stiffness and dimensional stability – and they’ll never rust or corrode. Yet they can be cleaned or hosed down with hot water and will operate at temperatures up to 280°F. Compare our smooth surfaces with the rough surfaces on metal housings and you’ll see how those surfaces can harbor dirt, mold or bacteria. There’s no plating or coating to chip or peel and their solid construction means no vulnerable parts to expose. Jilson housings can be supplied with steel or plastic ball bearings, or plastic bushings – they’re available in standard size units which accept standard-size insert ball bearings. Plastic bearings and bushings are self-lubricating and do not require lubricant. Housings can be ordered with or without bushings. Bushings are only available in plastic. Standard housing color is black, but they are also available in white.

Jilson Bearing Housings – made of high-grade solid PBT thermoplastic polyester – are the durable, corrosion-resistant replacement for conventional metal housings. These maintenance-free housings have excellent mechanical strength, stiffness and dimensional stability – and they’ll never rust or corrode. Yet they can be cleaned or hosed down with hot water and will operate at temperatures up to 280°F.

Compare our smooth surfaces with the rough surfaces on metal housings and you’ll see how those surfaces can harbor dirt, mold or bacteria. There’s no plating or coating to chip or peel and their solid construction means no vulnerable parts to expose.

Jilson housings can be supplied with steel or plastic ball bearings, or plastic bushings – they’re available in standard size units which accept standard-size insert ball bearings. Plastic bearings and bushings are self-lubricating and do not require lubricant.

Housings can be ordered with or without bushings. Bushings are only available in plastic.

Standard housing color is black, but they are also available in white.

Supplier's Site

Technical Specifications

  Magnus Mobility Systems, Inc.
Product Category Flange Mounted Bearings
Product Number NFL 207
Product Name 2 Bolt Flange Bearing
Bearing Type Roller
Mtg Configuration 2-Bolt
Flange Type Non-piloted
Design Units Inch
Shaft Size 3.56 inch (90.49 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Bearing Units - 7508804 - RS Components, Ltd.
RS Components, Ltd.
Specs
Mtg Configuration 4-Bolt
Design Units Metric
Shaft Size 1.97 inch (50 mm)
View Details
0.188
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Bearing Type Plain
Bearing / Housing Features Spherical or Self-aligning bearing.
Shaft Size 0.1880 inch (4.78 mm)
View Details
Specs
Bearing Type Ball
Mtg Configuration 4-Bolt
Bearing / Housing Features Spherical or Self-aligning bearing.
View Details
2 Bolt Flange Bearing - NFL 205 - Magnus Mobility Systems, Inc.
Magnus Mobility Systems, Inc.
Specs
Bearing Type Roller
Mtg Configuration 2-Bolt
Flange Type Non-piloted
View Details