OILES America Corporation Plain Type Flanged Bearing, 17mm 80FL-17

Description
Oiles #80 is a proprietary blend of polyacetal resins and uniformly dispersed bearing lubricants. There are several derivatives of this material, each specifically formulated to satisfy a wide variety of application requirements. Oiles #80 is available in both flanged straight bore bushing and thrust washer styles in standard metric sizes. Rod stock, tube stock, and flat plate material is also available for local machining. Designed to provide superior service in applications where no lubrication is possible and where economical, high load light weight performance is desirable. Oiles #80 is an alternative to applications where sintered bronze and specialty plastics are being used as a bearing medium. For temperature requirements exceeding the limits of Oiles #80, please refer to Oiles 500, 300 and LF series bearings.
Datasheet
Description
Oiles #80 is a proprietary blend of polyacetal resins and uniformly dispersed bearing lubricants. There are several derivatives of this material, each specifically formulated to satisfy a wide variety of application requirements. Oiles #80 is available in both flanged straight bore bushing and thrust washer styles in standard metric sizes. Rod stock, tube stock, and flat plate material is also available for local machining. Designed to provide superior service in applications where no lubrication is possible and where economical, high load light weight performance is desirable. Oiles #80 is an alternative to applications where sintered bronze and specialty plastics are being used as a bearing medium. For temperature requirements exceeding the limits of Oiles #80, please refer to Oiles 500, 300 and LF series bearings.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Plain Type Flanged Bearing, 17mm - 80FL-17 - OILES America Corporation
Concord, NC, USA
Plain Type Flanged Bearing, 17mm
80FL-17
Plain Type Flanged Bearing, 17mm 80FL-17
Oiles #80 is a proprietary blend of polyacetal resins and uniformly dispersed bearing lubricants. There are several derivatives of this material, each specifically formulated to satisfy a wide variety of application requirements. Oiles #80 is available in both flanged straight bore bushing and thrust washer styles in standard metric sizes. Rod stock, tube stock, and flat plate material is also available for local machining. Designed to provide superior service in applications where no lubrication is possible and where economical, high load light weight performance is desirable. Oiles #80 is an alternative to applications where sintered bronze and specialty plastics are being used as a bearing medium. For temperature requirements exceeding the limits of Oiles #80, please refer to Oiles 500, 300 and LF series bearings.

Oiles #80 is a proprietary blend of polyacetal resins and uniformly dispersed bearing lubricants. There are several derivatives of this material, each specifically formulated to satisfy a wide variety of application requirements. Oiles #80 is available in both flanged straight bore bushing and thrust washer styles in standard metric sizes. Rod stock, tube stock, and flat plate material is also available for local machining. Designed to provide superior service in applications where no lubrication is possible and where economical, high load light weight performance is desirable. Oiles #80 is an alternative to applications where sintered bronze and specialty plastics are being used as a bearing medium. For temperature requirements exceeding the limits of Oiles #80, please refer to Oiles 500, 300 and LF series bearings.

Supplier's Site Datasheet

Technical Specifications

  OILES America Corporation
Product Category Flange Mounted Bearings
Product Number 80FL-17
Product Name Plain Type Flanged Bearing, 17mm
Bearing Type Plain
Mtg Configuration 2-Bolt
Bearing / Housing Features Spherical or Self-aligning bearing.
Flange Type Non-piloted
Design Units Metric
Unlock Full Specs
to access all available technical data

Similar Products

Flange mounted bearing: 12.03mm Bore, Sintered Bronze - A 7Z42MBFM12MB - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Bearing Type Plain
Bearing / Housing Features Spherical or Self-aligning bearing.
Shaft Size 0.4736 inch (12.03 mm)
View Details
Bearing Units - 7508804 - RS Components, Ltd.
RS Components, Ltd.
Specs
Mtg Configuration 4-Bolt
Design Units Metric
Shaft Size 1.97 inch (50 mm)
View Details
Plain Type Flanged Bearing, 15mm - 80FL-15 - OILES America Corporation
Specs
Bearing Type Plain
Mtg Configuration 2-Bolt
Bearing / Housing Features Spherical or Self-aligning bearing.
View Details
UHMW-PE Bearing -  - Climax Metal Products Company
Climax Metal Products Company
Specs
Bearing Type Plain
Mtg Configuration 4-Bolt
Design Units Inch
View Details