The S6513HM2100L0852 is a metric ball screw with a 10 mm pitch, 16 mm outer diameter, and 852 mm length, made from Ck53 induction-hardened steel (HRC 62 ± 2). It meets ISO class 7 pitch accuracy of ≤ 0.1 mm per 300 mm and is rolled and polished for >90% efficiency in rotary-to-linear motion conversion. The screw features a root diameter of 12.98 mm and is machined for dual-bearing support on one end and either a floating bearing or no bearing on the other. Available lengths up to 3 m are offered in pitches of 2.5, 4, 5, 10, and 20 mm, with machined ends including the 852 mm variant listed.
Linear guide systems support loads in a linear direction, whether being vertically or horizontally. We carry several different linear guide systems including, ball and ACME lead screws and nuts, linear guide carriage and rail assemblies, and V-grooved guide wheels and tracks.
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Ball Screws |
| Product Number | S6513HM2100L0852 |
| Product Name | 10mm Pitch, 16mm (OD), 852mm Length Induction Hardened (HRC 62) Steel |
| Component Type | Screw Only |