The HV Type slide way is a cross roller guide using non-recirculating precision rollers, designed for high-precision linear motion in optical and measurement equipment. It is a direct upgrade to the SV Type, offering 2 times higher allowable load and 7 times longer rated life while reducing unit height by 23%, width by 33%, and length by 25%. Mounting is fully compatible with the SV Type. Available in Size #2 and Size #3 configurations, it supports maximum rail lengths of 200 mm and 450 mm respectively. The series includes standard and anti-corrosion (HVS) variants with precision (P) and ultra-precision (UP) grades. Basic load ratings range from 1,850 N to 28,900 N dynamic and 2,290 N to 58,400 N static depending on size.
· Mounting is completely compatible with SV Type.
· Improve durability of the installed equipment by simple replacement.
· Offers unit size reduction while keeping the equivalent performance.
| NB Corporation of America | |
|---|---|
| Product Category | Linear Bearing Rails |
| Product Number | HV Type |
| Product Name | Cross Roller Guide |
| Guide / Rail Shape | Crossed Roller Rail; Linear Motion Guide |