Accurate Bushing Company, Inc. SMITH-TRAX® Bearings, PCR: Plain Stud Type PCR-2-3/4

Description
PCR series bearings are designed to handle both axial and radial loads by using Tapered Roller Bearings or Deep Groove Ball Bearings. These bearings should be used when standard needle roller bearings are not sufficient to handle the thrust load found in certain applications.
Request a Quote
Description
PCR series bearings are designed to handle both axial and radial loads by using Tapered Roller Bearings or Deep Groove Ball Bearings. These bearings should be used when standard needle roller bearings are not sufficient to handle the thrust load found in certain applications.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
SMITH-TRAX® Bearings, PCR: Plain Stud Type - PCR-2-3/4 - Accurate Bushing Company, Inc.
Garwood, NJ, United States
SMITH-TRAX® Bearings, PCR: Plain Stud Type
PCR-2-3/4
SMITH-TRAX® Bearings, PCR: Plain Stud Type PCR-2-3/4
PCR series bearings are designed to handle both axial and radial loads by using Tapered Roller Bearings or Deep Groove Ball Bearings. These bearings should be used when standard needle roller bearings are not sufficient to handle the thrust load found in certain applications.

PCR series bearings are designed to handle both axial and radial loads by using Tapered Roller Bearings or Deep Groove Ball Bearings. These bearings should be used when standard needle roller bearings are not sufficient to handle the thrust load found in certain applications.

Supplier's Site

Technical Specifications

  Accurate Bushing Company, Inc.
Product Category Ball Bearings
Product Number PCR-2-3/4
Product Name SMITH-TRAX® Bearings, PCR: Plain Stud Type
Type Conrad / Deep Groove
Unlock Full Specs
to access all available technical data

Similar Products

SMITH-TRAX® Bearings, FYR: Flange Yoke Type - FYR-6 - Accurate Bushing Company, Inc.
Specs
Features Flanged
Type Conrad / Deep Groove
Design Units Inch
View Details
SMITH-TRAX® Metric Bearings, MFCR: Flanged Stud Type - MFCR-125 - Accurate Bushing Company, Inc.
Specs
Features Flanged
Type Conrad / Deep Groove
Dynamic Axial 13151 lbs (5964 kg)
View Details
SMITH-TRAX® Bearings, VCR: V-Groove Stud Type - VCR-4-1/2 - Accurate Bushing Company, Inc.
Specs
Type Conrad / Deep Groove
Dynamic Axial 5790 lbs (2626 kg)
Dynamic Radial 14300 lbs (6485 kg)
View Details
SMITH-TRAX® Metric Bearings, MVYR: V-Groove Yoke Type - MVYR-125 - Accurate Bushing Company, Inc.
Specs
Type Conrad / Deep Groove
Design Units Inch
Bore 45.0000 inch (1142.999 mm)
View Details