Harwin Plc 20+20 Pos. Female DIL 24-28 AWG Cable Conn. Kit, Jackscrews M80-4614005

Description
Complete kit: housing with Hexagonal slotted jackscrews fitted, 40 x barrel crimp contacts loose - Gold finish on contact area and termination. Small Bore - suitable for 24 to 28 AWG cable (Ø1.1mm max insulation). Spare contacts = M80-0130005. For complete pin numbering or pin out information, see the Component Specification C005XX.
Request a Quote Datasheet
Description
Complete kit: housing with Hexagonal slotted jackscrews fitted, 40 x barrel crimp contacts loose - Gold finish on contact area and termination. Small Bore - suitable for 24 to 28 AWG cable (Ø1.1mm max insulation). Spare contacts = M80-0130005. For complete pin numbering or pin out information, see the Component Specification C005XX.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
20+20 Pos. Female DIL 24-28 AWG Cable Conn. Kit, Jackscrews - M80-4614005 - Harwin Plc
Portsmouth, United Kingdom
20+20 Pos. Female DIL 24-28 AWG Cable Conn. Kit, Jackscrews
M80-4614005
20+20 Pos. Female DIL 24-28 AWG Cable Conn. Kit, Jackscrews M80-4614005
Complete kit: housing with Hexagonal slotted jackscrews fitted, 40 x barrel crimp contacts loose - Gold finish on contact area and termination. Small Bore - suitable for 24 to 28 AWG cable (Ø1.1mm max insulation). Spare contacts = M80-0130005. For complete pin numbering or pin out information, see the Component Specification C005XX.
  • Complete kit: housing with Hexagonal slotted jackscrews fitted, 40 x barrel crimp contacts loose - Gold finish on contact area and termination.
  • Small Bore - suitable for 24 to 28 AWG cable (Ø1.1mm max insulation). Spare contacts = M80-0130005.
  • For complete pin numbering or pin out information, see the Component Specification C005XX.
Supplier's Site Datasheet
Free Hanging, Panel Mount - 952-M80-4614005-ND - DigiKey
Thief River Falls, MN, United States
Free Hanging, Panel Mount
952-M80-4614005-ND
Free Hanging, Panel Mount 952-M80-4614005-ND
20+20 POS. FEMALE DIL 24-28AWG C

20+20 POS. FEMALE DIL 24-28AWG C

Buy Now Datasheet

Technical Specifications

  Harwin Plc DigiKey
Product Category Electrical Connectors Electrical Connectors
Product Number M80-4614005 952-M80-4614005-ND
Product Name 20+20 Pos. Female DIL 24-28 AWG Cable Conn. Kit, Jackscrews Free Hanging, Panel Mount
Connector Type Wire to Board Connector
Gender Female / Jack
Geometry Straight; Straight
Unlock Full Specs
to access all available technical data

Similar Products

3+3 Pos. Male Plug DIL Straight Cable Housing, No Jackscrews - M300-324069600 - Harwin Plc
Specs
Connector Type Wire to Board Connector
Gender Male / Plug
Geometry Straight; Straight
View Details
8+2 Pos. Female 24-28 AWG+RG174/179/316 Cable Conn. Kit, Jackscrews - M80-4C10842F1-02-307-00-000 - Harwin Plc
Specs
Connector Type Wire to Board Connector
Gender Female / Jack
Geometry Straight; Straight
View Details
2 Pos. Female SIL 16 AWG Cable Conn. Kit, Jackscrews - M80-4000000F1-02-32C-00-000 - Harwin Plc
Specs
Connector Type Wire to Board Connector
Gender Female / Jack
Geometry Angled
View Details
3 suppliers
5 Pos. Female SIL 14 AWG Cable Conn. Kit, Jackscrews - M80-4000000F1-05-326-00-000 - Harwin Plc
Specs
Connector Type Wire to Board Connector
Gender Female / Jack
Geometry Straight; Straight
View Details
3 suppliers