PIC Wire & Cable 50 Ohm SMA Connector, SMA 90° Plug 190515

Description
PIC is a global provider of aircraft cables, electronic cables, cable connectors and avionic cable assemblies for demanding military, corporate and commercial applications that include airplanes, helicopters, ground vehicles, rail transport and marine vessels.
Request a Quote Datasheet
Description
PIC is a global provider of aircraft cables, electronic cables, cable connectors and avionic cable assemblies for demanding military, corporate and commercial applications that include airplanes, helicopters, ground vehicles, rail transport and marine vessels.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
50 Ohm SMA Connector, SMA 90° Plug - 190515 - PIC Wire & Cable
Waukesha, WI, United States
50 Ohm SMA Connector, SMA 90° Plug
190515
50 Ohm SMA Connector, SMA 90° Plug 190515
PIC is a global provider of aircraft cables, electronic cables, cable connectors and avionic cable assemblies for demanding military, corporate and commercial applications that include airplanes, helicopters, ground vehicles, rail transport and marine vessels.

PIC is a global provider of aircraft cables, electronic cables, cable connectors and avionic cable assemblies for demanding military, corporate and commercial applications that include airplanes, helicopters, ground vehicles, rail transport and marine vessels.

Supplier's Site Datasheet

Technical Specifications

  PIC Wire & Cable
Product Category RF and Microwave Connectors
Product Number 190515
Product Name 50 Ohm SMA Connector, SMA 90° Plug
Connector Type SMA
Unlock Full Specs
to access all available technical data

Similar Products

ARINC Size 8 Pin 75 ohm Connectors - 190937 - PIC Wire & Cable
Specs
Geometry Straight
Voltage Rating 325 volts
Frequency 0.000 to 3.000 GHz
View Details
75 OHM Connectors, D-SUB Size 8 Pin 75 ohm - 190763 - PIC Wire & Cable
Specs
Gender Male / Plug
Geometry Straight
Voltage Rating 1000 volts
View Details
50 Ohm SMA Connector, SMA 90° Plug - 190815 - PIC Wire & Cable
Specs
Connector Type SMA
Geometry Right Angle
Voltage Rating 335 volts
View Details
75 OHM Connectors BNC 90° Plug - 110249 - PIC Wire & Cable
Specs
Connector Type BNC
Gender Male / Plug
Geometry Right Angle
View Details