The PIC Wire & Cable part number 190745 is a Mini-BNC straight plug connector designed for use with V73263, V75268, and V76261 cables. It has a brass body and ferrule with nickel finish, a beryllium copper outer contact, and a gold-plated brass center contact, with TFE fluorocarbon dielectric. The connector has a 75-ohm impedance, supports frequencies up to 3 GHz, and is rated for 300 VRMS. It weighs 8.16 grams and is RoHS compliant. A 1.5-inch piece of Raychem ATUM heat shrink is included for strain relief and moisture protection. Crimp tooling specified includes M22520/2-01 for the center contact and M22520/5-01 with B hex crimp die for the ferrule. Termination instructions must be followed as detailed in T-1907XX sheet.
PIC Wire & Cable has an extensive line of high quality connectors and contacts for its cable offering, including TNC, BNC, N, HN, C, SMA, ARINC, M39029 and D-Sub. In addition, PIC has many innovative connectors that improve termination, installation, maintenance and reliability. To ensure proper field installation, termination instructions and crimp die sets are available for most connectors. PIC also offers complete certified cable assemblies built to your requirements.
For over 40 years, PIC Wire & Cable has been a global provider of electronic cables, cable connectors, and cable assemblies for demanding military, corporate and commercial applications that include airplanes, helicopters, ground vehicles, rail transport and marine vessels. PIC cables, connectors and cable assemblies are widely specified for use in major aerospace and military systems throughout the world
| PIC Wire & Cable | |
|---|---|
| Product Category | RF and Microwave Connectors |
| Product Number | 190745 |
| Product Name | 75 OHM Connectors BNC Mini Straight Plug |
| Connector Type | BNC |