NSI Industries LLC Wire Marker Book WMB-5

Description
PREPRINTED TYPE VINYL IMPREGNATED CLOTH MATERIAL A, B, C LEGEND (150) A, B, C QUANTITY PER LEGEND BACKGROUND COLOR WHITE LEGEND COLOR BLACK PACKAGING QUANTITY 12 PER CARTON TEMPERATURE RANGE -40 TO 250 DEG F
Datasheet
Description
PREPRINTED TYPE VINYL IMPREGNATED CLOTH MATERIAL A, B, C LEGEND (150) A, B, C QUANTITY PER LEGEND BACKGROUND COLOR WHITE LEGEND COLOR BLACK PACKAGING QUANTITY 12 PER CARTON TEMPERATURE RANGE -40 TO 250 DEG F
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wire Marker Book - WMB-5 - NSI Industries LLC
Huntersville, NC, USA
Wire Marker Book
WMB-5
Wire Marker Book WMB-5
PREPRINTED TYPE VINYL IMPREGNATED CLOTH MATERIAL A, B, C LEGEND (150) A, B, C QUANTITY PER LEGEND BACKGROUND COLOR WHITE LEGEND COLOR BLACK PACKAGING QUANTITY 12 PER CARTON TEMPERATURE RANGE -40 TO 250 DEG F
  • PREPRINTED TYPE
  • VINYL IMPREGNATED CLOTH MATERIAL
  • A, B, C LEGEND
  • (150) A, B, C QUANTITY PER LEGEND
  • BACKGROUND COLOR WHITE
  • LEGEND COLOR BLACK
  • PACKAGING QUANTITY 12 PER CARTON
  • TEMPERATURE RANGE -40 TO 250 DEG F
Datasheet

Technical Specifications

  NSI Industries LLC
Product Category Wire Markers and Cable Markers
Product Number WMB-5
Product Name Wire Marker Book
Material Cloth; Vinyl Impregnated Cloth
Unlock Full Specs
to access all available technical data

Similar Products

Brim/TY™ Marker Identification Nylon Wire Ties - 110M - BRIM Electronics, Inc.
Specs
Wire & Cable Markers Wire Tie
Material Polyamide / Nylon®
Diameter 0.750 inch (19.05 mm)
View Details
Wire Marking Label Materials -  - Polyonics
Specs
Wire & Cable Markers Pre-printed Markers
Material Polyamide / Nylon®
View Details
Cable Markers - 537236 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.157 to 0.394 inch (4 to 10 mm)
View Details
Wire Marker Card - LVWM-22 - LEM Products, Inc.
LEM Products, Inc.
Specs
Material Vinyl
View Details