ALL-STATES, Inc. Wire Marker Refill Roll WMR-5

Description
SINGLE NUMBER TYPE TYVEK. ACRYLIC MATERIAL 1.25 INCH MARKER LENGTH 0.25 INCH MARKER WIDTH 96 INCH ROLL LENGTH 5 LEGEND ALL-STATES. BRAND USABLE TEMPERATURE -40 TO 250 DEG F WMR MODEL
Datasheet
Description
SINGLE NUMBER TYPE TYVEK. ACRYLIC MATERIAL 1.25 INCH MARKER LENGTH 0.25 INCH MARKER WIDTH 96 INCH ROLL LENGTH 5 LEGEND ALL-STATES. BRAND USABLE TEMPERATURE -40 TO 250 DEG F WMR MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wire Marker Refill Roll - WMR-5 - ALL-STATES, Inc.
St. Charles, IL, USA
Wire Marker Refill Roll
WMR-5
Wire Marker Refill Roll WMR-5
SINGLE NUMBER TYPE TYVEK. ACRYLIC MATERIAL 1.25 INCH MARKER LENGTH 0.25 INCH MARKER WIDTH 96 INCH ROLL LENGTH 5 LEGEND ALL-STATES. BRAND USABLE TEMPERATURE -40 TO 250 DEG F WMR MODEL
  • SINGLE NUMBER TYPE
  • TYVEK. ACRYLIC MATERIAL
  • 1.25 INCH MARKER LENGTH
  • 0.25 INCH MARKER WIDTH
  • 96 INCH ROLL LENGTH
  • 5 LEGEND
  • ALL-STATES. BRAND
  • USABLE TEMPERATURE -40 TO 250 DEG F
  • WMR MODEL
Supplier's Site Datasheet

Technical Specifications

  ALL-STATES, Inc.
Product Category Wire Markers and Cable Markers
Product Number WMR-5
Product Name Wire Marker Refill Roll
Wire & Cable Markers Pre-printed Markers
Unlock Full Specs
to access all available technical data

Similar Products

Brim/TY™ Marker Identification Nylon Wire Ties - 110M - BRIM Electronics, Inc.
Specs
Wire & Cable Markers Wire Tie
Material Polyamide / Nylon®
Diameter 0.750 inch (19.05 mm)
View Details
Cable Markers - 537263 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material PVC; Polyvinyl Chloride
Diameter 0.445 inch (11.3 mm)
Operating Temperature 30 to 60 C (86 to 140 F)
View Details
Wire Marking Label Materials -  - Polyonics
Specs
Wire & Cable Markers Pre-printed Markers
Material Polyamide / Nylon®
View Details
Cable Identification Tie - 19940 - ALL-STATES, Inc.
Specs
Wire & Cable Markers Wire Tie; Tags
Material Polyamide / Nylon®
Diameter 4.000 inch (102 mm)
View Details