RYA4UC -- UNDERGROUND SPLICE KIT
Hubbell Incorporated
Underground Splice Kit
RYA4UC
Description
4 AWG STRANDED TO 2 AWG SOLID, 4 AWG STRANDED COMPACT (ALUMINUM), 4 AWG STRANDED TO 2 AWG SOLID (COPPER) MAX. WIRE COMBINATION SIZE
ALUMINUM/COPPER CONDUCTOR MATERIAL
HEAT SHRINK SLEEVE, UNIVERSAL HYLUG, MOUNTING HARDWARE CONTENTS
MOLE[TM] BRAND
ROHS COMPATIBLE
LUG SIZE 2 INCH
PAD WIDTH 0.65 INCH
DIE INDEX BG/5/8 TO 1/243
RYA-UC MODEL
Description
4 AWG STRANDED TO 2 AWG SOLID, 4 AWG STRANDED COMPACT (ALUMINUM), 4 AWG STRANDED TO 2 AWG SOLID (COPPER) MAX. WIRE COMBINATION SIZE
ALUMINUM/COPPER CONDUCTOR MATERIAL
HEAT SHRINK SLEEVE, UNIVERSAL HYLUG, MOUNTING HARDWARE CONTENTS
MOLE[TM] BRAND
ROHS COMPATIBLE
LUG SIZE 2 INCH
PAD WIDTH 0.65 INCH
DIE INDEX BG/5/8 TO 1/243
RYA-UC MODEL
Datasheet
Suppliers
4 AWG STRANDED TO 2 AWG SOLID, 4 AWG STRANDED COMPACT (ALUMINUM), 4 AWG STRANDED TO 2 AWG SOLID (COPPER) MAX. WIRE COMBINATION SIZE
ALUMINUM/COPPER CONDUCTOR MATERIAL
HEAT SHRINK SLEEVE, UNIVERSAL HYLUG, MOUNTING HARDWARE CONTENTS
MOLE[TM] BRAND
ROHS COMPATIBLE
LUG SIZE 2 INCH
PAD WIDTH 0.65 INCH
DIE INDEX BG/5/8 TO 1/243
RYA-UC MODEL
- 4 AWG STRANDED TO 2 AWG SOLID, 4 AWG STRANDED COMPACT (ALUMINUM), 4 AWG STRANDED TO 2 AWG SOLID (COPPER) MAX. WIRE COMBINATION SIZE
- ALUMINUM/COPPER CONDUCTOR MATERIAL
- HEAT SHRINK SLEEVE, UNIVERSAL HYLUG, MOUNTING HARDWARE CONTENTS
- MOLE[TM] BRAND
- ROHS COMPATIBLE
- LUG SIZE 2 INCH
- PAD WIDTH 0.65 INCH
- DIE INDEX BG/5/8 TO 1/243
- RYA-UC MODEL
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Splice Kits |
|
Product Number
|
RYA4UC |
|
Product Name
|
Underground Splice Kit |
Unlock Full Specs
to access all available technical data