RS Components, Ltd. 6241342

Description
A series of RS Pro insulated male double crimp bullet terminals with a brass sleeve and flared vinyl insulation. These insulated male crimp bullet wire connectors are colour coded for use with different wire sizes. All models are highly reliable and excellent quality. Red 0.5 - 1.5 mm². Blue 1.5 - 2.5 mm². Yellow 2.5 - 6.5 mm² Insulation = Insulated Insulation Material = Vinyl Gender = Male Overall Length = 21.5mm Minimum Wire Size mm² = 0.5mm² Maximum Wire Size mm² = 1.5mm² Minimum Wire Size AWG = 22AWG Maximum Wire Size AWG = 16AWG Bullet Diameter = 4mm Colour = Red
Request a Quote
Description
A series of RS Pro insulated male double crimp bullet terminals with a brass sleeve and flared vinyl insulation. These insulated male crimp bullet wire connectors are colour coded for use with different wire sizes. All models are highly reliable and excellent quality. Red 0.5 - 1.5 mm². Blue 1.5 - 2.5 mm². Yellow 2.5 - 6.5 mm² Insulation = Insulated Insulation Material = Vinyl Gender = Male Overall Length = 21.5mm Minimum Wire Size mm² = 0.5mm² Maximum Wire Size mm² = 1.5mm² Minimum Wire Size AWG = 22AWG Maximum Wire Size AWG = 16AWG Bullet Diameter = 4mm Colour = Red
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 6241342 - RS Components, Ltd.
Corby, Northants, United Kingdom
A series of RS Pro insulated male double crimp bullet terminals with a brass sleeve and flared vinyl insulation. These insulated male crimp bullet wire connectors are colour coded for use with different wire sizes. All models are highly reliable and excellent quality. Red 0.5 - 1.5 mm². Blue 1.5 - 2.5 mm². Yellow 2.5 - 6.5 mm² Insulation = Insulated Insulation Material = Vinyl Gender = Male Overall Length = 21.5mm Minimum Wire Size mm² = 0.5mm² Maximum Wire Size mm² = 1.5mm² Minimum Wire Size AWG = 22AWG Maximum Wire Size AWG = 16AWG Bullet Diameter = 4mm Colour = Red

A series of RS Pro insulated male double crimp bullet terminals with a brass sleeve and flared vinyl insulation. These insulated male crimp bullet wire connectors are colour coded for use with different wire sizes. All models are highly reliable and excellent quality.
Red 0.5 - 1.5 mm². Blue 1.5 - 2.5 mm². Yellow 2.5 - 6.5 mm²
Insulation = Insulated
Insulation Material = Vinyl
Gender = Male
Overall Length = 21.5mm
Minimum Wire Size mm² = 0.5mm²
Maximum Wire Size mm² = 1.5mm²
Minimum Wire Size AWG = 22AWG
Maximum Wire Size AWG = 16AWG
Bullet Diameter = 4mm
Colour = Red

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Splice Kits
Product Number 6241342
Unlock Full Specs
to access all available technical data

Similar Products

 - 6241263 - RS Components, Ltd.
RS Components, Ltd.
View Details
 - 4904120 - RS Components, Ltd.
RS Components, Ltd.
View Details
 - 4904136 - RS Components, Ltd.
RS Components, Ltd.
View Details
 - 8092341 - RS Components, Ltd.
RS Components, Ltd.
View Details