NSI Industries LLC Velcro Cable Tie V900

Description
SELF-GRIPPING TYPE BLACK COLOR 75 INCH 0.75 INCH UL APPROVAL 1 STANDARD PACKAGE 3 LB TENSILE STRENGTH VELCRO CLIP MATERIAL CABLE SIZE 75 FT USED ON CORD AND CABLE MANAGEMENT, WIRE HARNESSES, INVENTORY CONTROL, FIBER OPTICS, PACKAGING, IN-PLANT MAINTENANCE, CABLE BUNDLING V MODEL
Datasheet
Description
SELF-GRIPPING TYPE BLACK COLOR 75 INCH 0.75 INCH UL APPROVAL 1 STANDARD PACKAGE 3 LB TENSILE STRENGTH VELCRO CLIP MATERIAL CABLE SIZE 75 FT USED ON CORD AND CABLE MANAGEMENT, WIRE HARNESSES, INVENTORY CONTROL, FIBER OPTICS, PACKAGING, IN-PLANT MAINTENANCE, CABLE BUNDLING V MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Velcro Cable Tie - V900 - NSI Industries LLC
Huntersville, NC, USA
Velcro Cable Tie
V900
Velcro Cable Tie V900
SELF-GRIPPING TYPE BLACK COLOR 75 INCH 0.75 INCH UL APPROVAL 1 STANDARD PACKAGE 3 LB TENSILE STRENGTH VELCRO CLIP MATERIAL CABLE SIZE 75 FT USED ON CORD AND CABLE MANAGEMENT, WIRE HARNESSES, INVENTORY CONTROL, FIBER OPTICS, PACKAGING, IN-PLANT MAINTENANCE, CABLE BUNDLING V MODEL
  • SELF-GRIPPING TYPE
  • BLACK COLOR
  • 75 INCH
  • 0.75 INCH
  • UL APPROVAL
  • 1 STANDARD PACKAGE
  • 3 LB TENSILE STRENGTH
  • VELCRO CLIP MATERIAL
  • CABLE SIZE 75 FT
  • USED ON CORD AND CABLE MANAGEMENT, WIRE HARNESSES, INVENTORY CONTROL, FIBER OPTICS, PACKAGING, IN-PLANT MAINTENANCE, CABLE BUNDLING
  • V MODEL
Datasheet

Technical Specifications

  NSI Industries LLC
Product Category Cable Ties
Product Number V900
Product Name Velcro Cable Tie
Color Black
Unlock Full Specs
to access all available technical data

Similar Products

Cable Ties - 1-608694-0 - TE Connectivity
Specs
Material Nylon
Length 8.46 inch (215 mm)
View Details
3 suppliers
Cable Ties - 109443 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color Natural
Length 5.31 inch (135 mm)
View Details
Brim/TY™ Reusable Nylon Wire Ties - 109 - BRIM Electronics, Inc.
Specs
Color Natural (White)
Length 6 to 21.25 inch (152 to 540 mm)
Operating Temperature 85 C (185 F)
View Details
Nylon Cable Ties - Heyco® Nytye® - PennEngineering®
Specs
Color Black
Length 3.15 to 19.68 inch (80.01 to 500 mm)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details