NSI Industries LLC Velcro Cable Tie V1275

Description
SELF-GRIPPING TYPE BLACK COLOR 10 INCH 0.75 INCH UL APPROVAL 1 STANDARD PACKAGE 3 LB TENSILE STRENGTH 12 INCH BUNDLE DIAMETER VELCRO CLIP MATERIAL CABLE SIZE 10 FT USED ON CORD AND CABLE MANAGEMENT, WIRE HARNESSES, INVENTORY CONTROL, FIBER OPTICS, PACKAGING, IN-PLANT MAINTENANCE, CABLE BUNDLING V MODEL
Datasheet
Description
SELF-GRIPPING TYPE BLACK COLOR 10 INCH 0.75 INCH UL APPROVAL 1 STANDARD PACKAGE 3 LB TENSILE STRENGTH 12 INCH BUNDLE DIAMETER VELCRO CLIP MATERIAL CABLE SIZE 10 FT USED ON CORD AND CABLE MANAGEMENT, WIRE HARNESSES, INVENTORY CONTROL, FIBER OPTICS, PACKAGING, IN-PLANT MAINTENANCE, CABLE BUNDLING V MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Velcro Cable Tie - V1275 - NSI Industries LLC
Huntersville, NC, USA
Velcro Cable Tie
V1275
Velcro Cable Tie V1275
SELF-GRIPPING TYPE BLACK COLOR 10 INCH 0.75 INCH UL APPROVAL 1 STANDARD PACKAGE 3 LB TENSILE STRENGTH 12 INCH BUNDLE DIAMETER VELCRO CLIP MATERIAL CABLE SIZE 10 FT USED ON CORD AND CABLE MANAGEMENT, WIRE HARNESSES, INVENTORY CONTROL, FIBER OPTICS, PACKAGING, IN-PLANT MAINTENANCE, CABLE BUNDLING V MODEL
  • SELF-GRIPPING TYPE
  • BLACK COLOR
  • 10 INCH
  • 0.75 INCH
  • UL APPROVAL
  • 1 STANDARD PACKAGE
  • 3 LB TENSILE STRENGTH
  • 12 INCH BUNDLE DIAMETER
  • VELCRO CLIP MATERIAL
  • CABLE SIZE 10 FT
  • USED ON CORD AND CABLE MANAGEMENT, WIRE HARNESSES, INVENTORY CONTROL, FIBER OPTICS, PACKAGING, IN-PLANT MAINTENANCE, CABLE BUNDLING
  • V MODEL
Datasheet

Technical Specifications

  NSI Industries LLC
Product Category Cable Ties
Product Number V1275
Product Name Velcro Cable Tie
Color Black
Unlock Full Specs
to access all available technical data

Similar Products

Cable Ties - 102545 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color Black
Length 5.91 inch (150 mm)
View Details
Cable Ties - 1-604751-0 - TE Connectivity
Specs
Material Nylon
Length 11.81 inch (300 mm)
View Details
2 suppliers