RP5-FAN is an active cooler designed for the Raspberry Pi 5 board, featuring a plastic fan, an anodized aluminum heat sink, and four silicon thermal conductive sheets. It mounts directly onto the Raspberry Pi 5 and measures 58.4 mm by 39.9 mm by 11.9 mm. The unit weighs 24 grams and is compatible with the RPA-5 series. Temperature tests show it reduces CPU temperature compared to passive cooling, reaching 58.2°C after 1-3 hours of operation under reference conditions.
Active cooler for standard Raspberry Pi 5 board.
Excellent cooling effect while operating.
Can be directly attached onto the Raspberry Pi Board.
Raspberry Pi 5 ACTIVE COOLER is compatible with our RPA-5 series.
| Takachi Electronics Enclosure Co., Ltd. | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | RP5-FAN |
| Product Name | Raspberry Pi 5 ACTIVE COOLER |