NSI Industries LLC Stud Mount Cable Connector TS1/0-2

Description
ALUMINUM MATERIAL 2.03 INCH L X 0.63 INCH W X 0.88 INCH H SIZE 1/0 AWG MIN. CONDUCTOR SIZE 4 AWG MAX. CONDUCTOR SIZE ALUMINUM CONDUCTOR MATERIAL 2 OUTLET(S) 1/2 INCH TRANSFORMER STUD SIZE APPLICABLE STANDARD ANSI C119.4 CLASS A VOLTAGE RATING 600 V NUMBER OF PORTS 4 STUD LENGTH 3 INCH APPLICATION WIRE TERMINATION TEMPERATURE RATING 90 DEG C TS MODEL
Datasheet
Description
ALUMINUM MATERIAL 2.03 INCH L X 0.63 INCH W X 0.88 INCH H SIZE 1/0 AWG MIN. CONDUCTOR SIZE 4 AWG MAX. CONDUCTOR SIZE ALUMINUM CONDUCTOR MATERIAL 2 OUTLET(S) 1/2 INCH TRANSFORMER STUD SIZE APPLICABLE STANDARD ANSI C119.4 CLASS A VOLTAGE RATING 600 V NUMBER OF PORTS 4 STUD LENGTH 3 INCH APPLICATION WIRE TERMINATION TEMPERATURE RATING 90 DEG C TS MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Stud Mount Cable Connector - TS1/0-2 - NSI Industries LLC
Huntersville, NC, USA
Stud Mount Cable Connector
TS1/0-2
Stud Mount Cable Connector TS1/0-2
ALUMINUM MATERIAL 2.03 INCH L X 0.63 INCH W X 0.88 INCH H SIZE 1/0 AWG MIN. CONDUCTOR SIZE 4 AWG MAX. CONDUCTOR SIZE ALUMINUM CONDUCTOR MATERIAL 2 OUTLET(S) 1/2 INCH TRANSFORMER STUD SIZE APPLICABLE STANDARD ANSI C119.4 CLASS A VOLTAGE RATING 600 V NUMBER OF PORTS 4 STUD LENGTH 3 INCH APPLICATION WIRE TERMINATION TEMPERATURE RATING 90 DEG C TS MODEL
  • ALUMINUM MATERIAL
  • 2.03 INCH L X 0.63 INCH W X 0.88 INCH H SIZE
  • 1/0 AWG MIN. CONDUCTOR SIZE
  • 4 AWG MAX. CONDUCTOR SIZE
  • ALUMINUM CONDUCTOR MATERIAL
  • 2 OUTLET(S)
  • 1/2 INCH TRANSFORMER STUD SIZE
  • APPLICABLE STANDARD ANSI C119.4 CLASS A
  • VOLTAGE RATING 600 V
  • NUMBER OF PORTS 4
  • STUD LENGTH 3 INCH
  • APPLICATION WIRE TERMINATION
  • TEMPERATURE RATING 90 DEG C
  • TS MODEL
Datasheet

Technical Specifications

  NSI Industries LLC
Product Category Busbars and Busways
Product Number TS1/0-2
Product Name Stud Mount Cable Connector
Busbar Type Multiconductor
Unlock Full Specs
to access all available technical data

Similar Products

Bus Bar Mounting - BAS - Isabellenhutte USA
Isabellenhutte USA
Specs
Busbar (Conductor) Material Copper
View Details
Busbars - 7761531 - RS Components, Ltd.
RS Components, Ltd.
Specs
Amp Rating 6 amps
View Details
Busbars & Terminals - 1989860-2 - TE Connectivity
Specs
Busbar Type Single Conductor
Amp Rating 120 amps
View Details
Second Phase Busbar with Standard Spacing - 2P18U3/52 - Altech Corp.
Specs
Busbar Type Single Conductor
Busbar (Conductor) Material Copper
Voltage Configuration Other
View Details