The 2P18U3/52 is a two-phase UL1077/508 listed busbar with standard spacing, designed to jumper multiple Manual Motor Controllers and Supplementary Protectors. It has 52 pins and is 924 mm in length. The busbar is made of copper with polyamide insulation and rated for 80A per phase at 600V AC/DC with 18mm² cross-section. It withstands a short circuit current of 10kA and complies with UL508, VDE0660 Part 100 and 502, VDE 0606, and VDE 0659 standards. Line/load connection is reversible, and the busbar can be cut without losing UL approval.
The Altech Busbar System is an innovative way to jumper up to 57 poles of Miniature Circuit Breakers.
Features:
| Altech Corp. | |
|---|---|
| Product Category | Busbars and Busways |
| Product Number | 2P18U3/52 |
| Product Name | Second Phase Busbar with Standard Spacing |
| Busbar Type | Single Conductor |