NSI Industries LLC Standard Tie SS8100

Description
SELF-LOCKING TYPE STAINLESS STEEL MATERIAL SILVER COLOR 8 INCH 0.181 INCH UL (CANADA AND US) APPROVAL 100 STANDARD PACKAGE 100 LB TENSILE STRENGTH 1.97 INCH BUNDLE DIAMETER STAINLESS STEEL CLIP MATERIAL CABLE SIZE 8 INCH THICKNESS 0.052 INCH TEMPERATURE RATING -80 TO 538 DEG C APPLICATION CABLE BUNDLING SS MODEL
Datasheet
Description
SELF-LOCKING TYPE STAINLESS STEEL MATERIAL SILVER COLOR 8 INCH 0.181 INCH UL (CANADA AND US) APPROVAL 100 STANDARD PACKAGE 100 LB TENSILE STRENGTH 1.97 INCH BUNDLE DIAMETER STAINLESS STEEL CLIP MATERIAL CABLE SIZE 8 INCH THICKNESS 0.052 INCH TEMPERATURE RATING -80 TO 538 DEG C APPLICATION CABLE BUNDLING SS MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Tie - SS8100 - NSI Industries LLC
Huntersville, NC, USA
Standard Tie
SS8100
Standard Tie SS8100
SELF-LOCKING TYPE STAINLESS STEEL MATERIAL SILVER COLOR 8 INCH 0.181 INCH UL (CANADA AND US) APPROVAL 100 STANDARD PACKAGE 100 LB TENSILE STRENGTH 1.97 INCH BUNDLE DIAMETER STAINLESS STEEL CLIP MATERIAL CABLE SIZE 8 INCH THICKNESS 0.052 INCH TEMPERATURE RATING -80 TO 538 DEG C APPLICATION CABLE BUNDLING SS MODEL
  • SELF-LOCKING TYPE
  • STAINLESS STEEL MATERIAL
  • SILVER COLOR
  • 8 INCH
  • 0.181 INCH
  • UL (CANADA AND US) APPROVAL
  • 100 STANDARD PACKAGE
  • 100 LB TENSILE STRENGTH
  • 1.97 INCH BUNDLE DIAMETER
  • STAINLESS STEEL CLIP MATERIAL
  • CABLE SIZE 8 INCH
  • THICKNESS 0.052 INCH
  • TEMPERATURE RATING -80 TO 538 DEG C
  • APPLICATION CABLE BUNDLING
  • SS MODEL
Datasheet

Technical Specifications

  NSI Industries LLC
Product Category Cable Ties
Product Number SS8100
Product Name Standard Tie
Material Stainless Steel
Unlock Full Specs
to access all available technical data

Similar Products

Cable Tie with Stainless Steel Locking Device - Heyco® Nytyes® - PennEngineering®
Specs
Color Natural and Black
Length 3.9 to 19.7 inch (99.06 to 500 mm)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Cable Tie Routing Clip - 8860 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Nylon 6/6 V-2
View Details
2 suppliers