NSI Industries LLC In Wall Electronic Time Switch SS721Z

Description
WHITE FINISH 10 PER DAY MAX. NUMBER OF OPERATIONS ON/OFF OPERATION TYPE UL (CANADA AND US) APPROVAL COMMERCIAL OUTDOOR SECURITY LIGHTING, INTERIOR LOBBY LIGHTING, CONTACTORS FOR FANS AND MOTORS, SIGN LIGHTING APPLICATION 120/277 VAC AT 50/60 HZ VOLTAGE RATING 16 AMPERE AT 120 TO 277 VAC (RESISTIVE), 13 AMPERE AT 120 TO 277 VAC (BALLAST), 10 AMPERE AT 120 TO 277 VAC (LED DRIVER), 8 AMPERE AT 120 VAC (TUNGSTEN) CURRENT RATING 720 VA AT 120 VAC (PILOT DUTY), 1/2 HP AT 120 VAC (MOTOR) POWER RATING 32 TO 104 DEG F OPERATING TEMPERATURE SPST SWITCH TYPE 7 DAY TIMING RANGE SUPER CAPACITOR 2 DAYS RESERVE POWER WIRE SIZE 12 AWG
Datasheet
Description
WHITE FINISH 10 PER DAY MAX. NUMBER OF OPERATIONS ON/OFF OPERATION TYPE UL (CANADA AND US) APPROVAL COMMERCIAL OUTDOOR SECURITY LIGHTING, INTERIOR LOBBY LIGHTING, CONTACTORS FOR FANS AND MOTORS, SIGN LIGHTING APPLICATION 120/277 VAC AT 50/60 HZ VOLTAGE RATING 16 AMPERE AT 120 TO 277 VAC (RESISTIVE), 13 AMPERE AT 120 TO 277 VAC (BALLAST), 10 AMPERE AT 120 TO 277 VAC (LED DRIVER), 8 AMPERE AT 120 VAC (TUNGSTEN) CURRENT RATING 720 VA AT 120 VAC (PILOT DUTY), 1/2 HP AT 120 VAC (MOTOR) POWER RATING 32 TO 104 DEG F OPERATING TEMPERATURE SPST SWITCH TYPE 7 DAY TIMING RANGE SUPER CAPACITOR 2 DAYS RESERVE POWER WIRE SIZE 12 AWG
Datasheet

Suppliers

Company
Product
Description
Supplier Links
In Wall Electronic Time Switch - SS721Z - NSI Industries LLC
Huntersville, NC, USA
In Wall Electronic Time Switch
SS721Z
In Wall Electronic Time Switch SS721Z
WHITE FINISH 10 PER DAY MAX. NUMBER OF OPERATIONS ON/OFF OPERATION TYPE UL (CANADA AND US) APPROVAL COMMERCIAL OUTDOOR SECURITY LIGHTING, INTERIOR LOBBY LIGHTING, CONTACTORS FOR FANS AND MOTORS, SIGN LIGHTING APPLICATION 120/277 VAC AT 50/60 HZ VOLTAGE RATING 16 AMPERE AT 120 TO 277 VAC (RESISTIVE), 13 AMPERE AT 120 TO 277 VAC (BALLAST), 10 AMPERE AT 120 TO 277 VAC (LED DRIVER), 8 AMPERE AT 120 VAC (TUNGSTEN) CURRENT RATING 720 VA AT 120 VAC (PILOT DUTY), 1/2 HP AT 120 VAC (MOTOR) POWER RATING 32 TO 104 DEG F OPERATING TEMPERATURE SPST SWITCH TYPE 7 DAY TIMING RANGE SUPER CAPACITOR 2 DAYS RESERVE POWER WIRE SIZE 12 AWG
  • WHITE FINISH
  • 10 PER DAY MAX. NUMBER OF OPERATIONS
  • ON/OFF OPERATION TYPE
  • UL (CANADA AND US) APPROVAL
  • COMMERCIAL OUTDOOR SECURITY LIGHTING, INTERIOR LOBBY LIGHTING, CONTACTORS FOR FANS AND MOTORS, SIGN LIGHTING APPLICATION
  • 120/277 VAC AT 50/60 HZ VOLTAGE RATING
  • 16 AMPERE AT 120 TO 277 VAC (RESISTIVE), 13 AMPERE AT 120 TO 277 VAC (BALLAST), 10 AMPERE AT 120 TO 277 VAC (LED DRIVER), 8 AMPERE AT 120 VAC (TUNGSTEN) CURRENT RATING
  • 720 VA AT 120 VAC (PILOT DUTY), 1/2 HP AT 120 VAC (MOTOR) POWER RATING
  • 32 TO 104 DEG F OPERATING TEMPERATURE
  • SPST SWITCH TYPE
  • 7 DAY TIMING RANGE
  • SUPER CAPACITOR 2 DAYS RESERVE POWER
  • WIRE SIZE 12 AWG
Datasheet

Technical Specifications

  NSI Industries LLC
Product Category Digital Timers
Product Number SS721Z
Product Name In Wall Electronic Time Switch
Operating Temperature 32 to 104 F (0 to 40 C)
Instrument Type Timer
Technology Electronic
Unlock Full Specs
to access all available technical data

Similar Products

Universal Digital Multi-Timer - AMT12-D2 - Altech Corp.
Specs
Operating Temperature -4 to 149 F (-20 to 65 C)
Instrument Type Timer
Technology Electronic
View Details
Preset Timer Counter Tachometer - TC-Pro482CRA - Fargo Controls, Inc.
Specs
Features Audible or Visual Alarms
Operating Temperature 14 to 131 F (-10 to 55 C)
Instrument Type Counter; Timer; Counter / Timer Combination
View Details
Relay, Timer, Dpdt, 0.05S-100H, 125V; Product Range Finder - 08X7296 - Newark, An Avnet Company
Specs
Instrument Type Timer
Technology Electronic
Number of Functions Multi
View Details
Time Switches - 8215061 - RS Components, Ltd.
RS Components, Ltd.
Specs
Instrument Type Timer
Technology Electronic
Number of Input Channels 1
View Details