NSI Industries LLC Standard Tie SS20100

Description
STAINLESS STEEL MATERIAL 20.5 INCH 20.5 LENGTH IN INCH 0.181 INCH 100 STANDARD PACKAGE 100 LB TENSILE STRENGTH 5.9 INCH BUNDLE DIAMETER STAINLESS STEEL CLIP MATERIAL LENGTH IN INCH - UOM IN
Datasheet
Description
STAINLESS STEEL MATERIAL 20.5 INCH 20.5 LENGTH IN INCH 0.181 INCH 100 STANDARD PACKAGE 100 LB TENSILE STRENGTH 5.9 INCH BUNDLE DIAMETER STAINLESS STEEL CLIP MATERIAL LENGTH IN INCH - UOM IN
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Tie - SS20100 - NSI Industries LLC
Huntersville, NC, USA
Standard Tie
SS20100
Standard Tie SS20100
STAINLESS STEEL MATERIAL 20.5 INCH 20.5 LENGTH IN INCH 0.181 INCH 100 STANDARD PACKAGE 100 LB TENSILE STRENGTH 5.9 INCH BUNDLE DIAMETER STAINLESS STEEL CLIP MATERIAL LENGTH IN INCH - UOM IN
  • STAINLESS STEEL MATERIAL
  • 20.5 INCH
  • 20.5 LENGTH IN INCH
  • 0.181 INCH
  • 100 STANDARD PACKAGE
  • 100 LB TENSILE STRENGTH
  • 5.9 INCH BUNDLE DIAMETER
  • STAINLESS STEEL CLIP MATERIAL
  • LENGTH IN INCH - UOM IN
Datasheet

Technical Specifications

  NSI Industries LLC
Product Category Cable Ties
Product Number SS20100
Product Name Standard Tie
Material Stainless Steel
Unlock Full Specs
to access all available technical data

Similar Products

Nylon Cable Ties - Heyco® Nytye® - PennEngineering®
Specs
Color Black
Length 3.15 to 19.68 inch (80.01 to 500 mm)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Cable Tie Routing Clip - 8860 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Nylon 6/6 V-2
View Details
2 suppliers