NSI Industries LLC Cable Tie Strap/Clamp NCH-750

Description
CABLE CLAMP TYPE NYLON 66 MATERIAL NATURAL COLOR 1.38 INCH 0.472 INCH 0.18 INCH DIA HOLE, SCREW MOUNTING 100 STANDARD PACKAGE 0.75 INCH BUNDLE DIAMETER NCH MODEL
Datasheet
Description
CABLE CLAMP TYPE NYLON 66 MATERIAL NATURAL COLOR 1.38 INCH 0.472 INCH 0.18 INCH DIA HOLE, SCREW MOUNTING 100 STANDARD PACKAGE 0.75 INCH BUNDLE DIAMETER NCH MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Tie Strap/Clamp - NCH-750 - NSI Industries LLC
Huntersville, NC, USA
Cable Tie Strap/Clamp
NCH-750
Cable Tie Strap/Clamp NCH-750
CABLE CLAMP TYPE NYLON 66 MATERIAL NATURAL COLOR 1.38 INCH 0.472 INCH 0.18 INCH DIA HOLE, SCREW MOUNTING 100 STANDARD PACKAGE 0.75 INCH BUNDLE DIAMETER NCH MODEL
  • CABLE CLAMP TYPE
  • NYLON 66 MATERIAL
  • NATURAL COLOR
  • 1.38 INCH
  • 0.472 INCH
  • 0.18 INCH DIA HOLE, SCREW MOUNTING
  • 100 STANDARD PACKAGE
  • 0.75 INCH BUNDLE DIAMETER
  • NCH MODEL
Datasheet

Technical Specifications

  NSI Industries LLC
Product Category Cable Clamps
Product Number NCH-750
Product Name Cable Tie Strap/Clamp
Unlock Full Specs
to access all available technical data

Similar Products

Insulated Cable Clamp - 8134 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Steel; Steel
Diameter 1.000 inch (25.4 mm)
View Details
2 suppliers
POWER CABLE RETENTION CLAMP - SWPL series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Material PA66 (UL94V-2)
Diameter 8.000 to 14.500 inch (203 to 368 mm)
View Details
Cable Clips & Clamps - 1792897 - RS Components, Ltd.
Specs
Material PVC; Pvc
Diameter 0.453 inch (11.5 mm)
View Details
Powerpole ® 75 Mounting Clamp 2 or 4 Pole - 1463G1 - Anderson Power Products
Specs
Operating Temperature -20 to 105 C (-4 to 221 F)
View Details