NSI Industries LLC Cable Tie Strap/Clamp NCH-437

Description
CABLE CLAMP TYPE MOLDED NYLON 6/6 MATERIAL NATURAL WHITE COLOR 1/2 INCH 0.203 INCH DIA HOLE MOUNTING 100 STANDARD PACKAGE 0.437 INCH BUNDLE DIAMETER
Datasheet
Description
CABLE CLAMP TYPE MOLDED NYLON 6/6 MATERIAL NATURAL WHITE COLOR 1/2 INCH 0.203 INCH DIA HOLE MOUNTING 100 STANDARD PACKAGE 0.437 INCH BUNDLE DIAMETER
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Tie Strap/Clamp - NCH-437 - NSI Industries LLC
Huntersville, NC, USA
Cable Tie Strap/Clamp
NCH-437
Cable Tie Strap/Clamp NCH-437
CABLE CLAMP TYPE MOLDED NYLON 6/6 MATERIAL NATURAL WHITE COLOR 1/2 INCH 0.203 INCH DIA HOLE MOUNTING 100 STANDARD PACKAGE 0.437 INCH BUNDLE DIAMETER
  • CABLE CLAMP TYPE
  • MOLDED NYLON 6/6 MATERIAL
  • NATURAL WHITE COLOR
  • 1/2 INCH
  • 0.203 INCH DIA HOLE MOUNTING
  • 100 STANDARD PACKAGE
  • 0.437 INCH BUNDLE DIAMETER
Datasheet

Technical Specifications

  NSI Industries LLC
Product Category Cable Clamps
Product Number NCH-437
Product Name Cable Tie Strap/Clamp
Unlock Full Specs
to access all available technical data

Similar Products

Cable Clips & Clamps - 2053569 - RS Components, Ltd.
Specs
Material Metal
Diameter 0.472 inch (12 mm)
View Details
Propionate Cable Clamp - 105 - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Material Propionate
Diameter 0.688 to 0.625 inch (17.46 to 15.87 mm)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Half Cable Clamp - 8150 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Steel; Steel
Diameter 0.750 inch (19.05 mm)
View Details
2 suppliers