NC-312-0 -- CABLE TIE STRAP/CLAMP
NSI Industries LLC
Cable Tie Strap/Clamp
NC-312-0
Description
CABLE CLAMP TYPE
MOLDED NYLON 6/6 MATERIAL
BLACK COLOR
3/8 INCH
0.17 INCH DIA HOLE MOUNTING
100 STANDARD PACKAGE
0.312 INCH BUNDLE DIAMETER
Description
CABLE CLAMP TYPE
MOLDED NYLON 6/6 MATERIAL
BLACK COLOR
3/8 INCH
0.17 INCH DIA HOLE MOUNTING
100 STANDARD PACKAGE
0.312 INCH BUNDLE DIAMETER
Datasheet
Suppliers
Cable Tie Strap/Clamp
NC-312-0
CABLE CLAMP TYPE
MOLDED NYLON 6/6 MATERIAL
BLACK COLOR
3/8 INCH
0.17 INCH DIA HOLE MOUNTING
100 STANDARD PACKAGE
0.312 INCH BUNDLE DIAMETER
- CABLE CLAMP TYPE
- MOLDED NYLON 6/6 MATERIAL
- BLACK COLOR
- 3/8 INCH
- 0.17 INCH DIA HOLE MOUNTING
- 100 STANDARD PACKAGE
- 0.312 INCH BUNDLE DIAMETER
Datasheet
Technical Specifications
|
Product Category
|
Cable Clamps |
|
Product Number
|
NC-312-0 |
|
Product Name
|
Cable Tie Strap/Clamp |
Unlock Full Specs
to access all available technical data
Similar Products
Material
PVC; Polyvinyl Chloride
Diameter
0.197 inch (5 mm)
View Details
Material
PVC
Operating Temperature
-23 to 24 C (-10 to 75 F)
View Details
Keystone Electronics Corp.
Material
Steel; Steel
Diameter
0.312 inch (7.92 mm)
View Details
2 suppliers