NSI Industries LLC Cable Tie Strap/Clamp NC-250-0

Description
CABLE CLAMP TYPE NYLON 66 MATERIAL BLACK COLOR 0.79 INCH 0.394 INCH 0.18 INCH DIA HOLE, SCREW MOUNTING 100 STANDARD PACKAGE 0.25 INCH BUNDLE DIAMETER NC MODEL
Datasheet
Description
CABLE CLAMP TYPE NYLON 66 MATERIAL BLACK COLOR 0.79 INCH 0.394 INCH 0.18 INCH DIA HOLE, SCREW MOUNTING 100 STANDARD PACKAGE 0.25 INCH BUNDLE DIAMETER NC MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Tie Strap/Clamp - NC-250-0 - NSI Industries LLC
Huntersville, NC, USA
Cable Tie Strap/Clamp
NC-250-0
Cable Tie Strap/Clamp NC-250-0
CABLE CLAMP TYPE NYLON 66 MATERIAL BLACK COLOR 0.79 INCH 0.394 INCH 0.18 INCH DIA HOLE, SCREW MOUNTING 100 STANDARD PACKAGE 0.25 INCH BUNDLE DIAMETER NC MODEL
  • CABLE CLAMP TYPE
  • NYLON 66 MATERIAL
  • BLACK COLOR
  • 0.79 INCH
  • 0.394 INCH
  • 0.18 INCH DIA HOLE, SCREW MOUNTING
  • 100 STANDARD PACKAGE
  • 0.25 INCH BUNDLE DIAMETER
  • NC MODEL
Datasheet

Technical Specifications

  NSI Industries LLC
Product Category Cable Clamps
Product Number NC-250-0
Product Name Cable Tie Strap/Clamp
Unlock Full Specs
to access all available technical data

Similar Products

Cable Clips & Clamps - 1720826 - RS Components, Ltd.
Specs
Material Aluminum; Aluminium
Diameter 0.669 inch (17 mm)
View Details
Propionate Cable Clamp - 105 - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Material Propionate
Diameter 0.688 to 0.625 inch (17.46 to 15.87 mm)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Nylon Cable Clamp - 7626 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Nylon
Diameter 0.312 inch (7.92 mm)
View Details
3 suppliers