NSI Industries LLC Electronic Time Switch LDSH-A

Description
METAL MATERIAL UL APPROVAL OPEN OFFICES, GYMNASIUMS, WAREHOUSES, OUTDOOR RECREATION COURTS APPLICATION 120/208 TO 240/277 VAC AT 50/60 HZ VOLTAGE RATING NEMA 1 ENCLOSURE 20 AMPERE AT 24/240 VAC (GENERAL PURPOSE, NO), 10 AMPERE AT 24/240 VAC (GENERAL PURPOSE, NC), 20 AMPERE AT 120 VAC (BALLAST, NO), 10 AMPERE AT 120 VAC (BALLAST, NC), 5 AMPERE AT 120 TO 277 VAC (TUNGSTEN, NO), 3 AMPERE AT 120 TO 277 VAC (TUNGSTEN, NC), 20 CURRENT RATING 470 VA AT 120 TO 240 VAC (NO), 275 VA AT 120 TO 240 VAC (NC), 690 VA AT 277 VAC (PILOT DUTY) POWER RATING -22 TO 150 DEG F OPERATING TEMPERATURE SPDT SWITCH TYPE LD MODEL
Datasheet
Description
METAL MATERIAL UL APPROVAL OPEN OFFICES, GYMNASIUMS, WAREHOUSES, OUTDOOR RECREATION COURTS APPLICATION 120/208 TO 240/277 VAC AT 50/60 HZ VOLTAGE RATING NEMA 1 ENCLOSURE 20 AMPERE AT 24/240 VAC (GENERAL PURPOSE, NO), 10 AMPERE AT 24/240 VAC (GENERAL PURPOSE, NC), 20 AMPERE AT 120 VAC (BALLAST, NO), 10 AMPERE AT 120 VAC (BALLAST, NC), 5 AMPERE AT 120 TO 277 VAC (TUNGSTEN, NO), 3 AMPERE AT 120 TO 277 VAC (TUNGSTEN, NC), 20 CURRENT RATING 470 VA AT 120 TO 240 VAC (NO), 275 VA AT 120 TO 240 VAC (NC), 690 VA AT 277 VAC (PILOT DUTY) POWER RATING -22 TO 150 DEG F OPERATING TEMPERATURE SPDT SWITCH TYPE LD MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electronic Time Switch - LDSH-A - NSI Industries LLC
Huntersville, NC, USA
Electronic Time Switch
LDSH-A
Electronic Time Switch LDSH-A
METAL MATERIAL UL APPROVAL OPEN OFFICES, GYMNASIUMS, WAREHOUSES, OUTDOOR RECREATION COURTS APPLICATION 120/208 TO 240/277 VAC AT 50/60 HZ VOLTAGE RATING NEMA 1 ENCLOSURE 20 AMPERE AT 24/240 VAC (GENERAL PURPOSE, NO), 10 AMPERE AT 24/240 VAC (GENERAL PURPOSE, NC), 20 AMPERE AT 120 VAC (BALLAST, NO), 10 AMPERE AT 120 VAC (BALLAST, NC), 5 AMPERE AT 120 TO 277 VAC (TUNGSTEN, NO), 3 AMPERE AT 120 TO 277 VAC (TUNGSTEN, NC), 20 CURRENT RATING 470 VA AT 120 TO 240 VAC (NO), 275 VA AT 120 TO 240 VAC (NC), 690 VA AT 277 VAC (PILOT DUTY) POWER RATING -22 TO 150 DEG F OPERATING TEMPERATURE SPDT SWITCH TYPE LD MODEL
  • METAL MATERIAL
  • UL APPROVAL
  • OPEN OFFICES, GYMNASIUMS, WAREHOUSES, OUTDOOR RECREATION COURTS APPLICATION
  • 120/208 TO 240/277 VAC AT 50/60 HZ VOLTAGE RATING
  • NEMA 1 ENCLOSURE
  • 20 AMPERE AT 24/240 VAC (GENERAL PURPOSE, NO), 10 AMPERE AT 24/240 VAC (GENERAL PURPOSE, NC), 20 AMPERE AT 120 VAC (BALLAST, NO), 10 AMPERE AT 120 VAC (BALLAST, NC), 5 AMPERE AT 120 TO 277 VAC (TUNGSTEN, NO), 3 AMPERE AT 120 TO 277 VAC (TUNGSTEN, NC), 20 CURRENT RATING
  • 470 VA AT 120 TO 240 VAC (NO), 275 VA AT 120 TO 240 VAC (NC), 690 VA AT 277 VAC (PILOT DUTY) POWER RATING
  • -22 TO 150 DEG F OPERATING TEMPERATURE
  • SPDT SWITCH TYPE
  • LD MODEL
Datasheet

Technical Specifications

  NSI Industries LLC
Product Category Digital Timers
Product Number LDSH-A
Product Name Electronic Time Switch
Operating Temperature -22 to 150 F (-30 to 66 C)
Unlock Full Specs
to access all available technical data

Similar Products

Time Switches - 159470 - RS Components, Ltd.
RS Components, Ltd.
Specs
Instrument Type Timer
Technology Electronic
Number of Input Channels 1
View Details
Universal Digital Multi-Timer - AMT12-S1 - Altech Corp.
Specs
Operating Temperature -4 to 149 F (-20 to 65 C)
Instrument Type Timer
Technology Electronic
View Details
Type 14.11 - Electronic staircase timer 16 A - 141182300300 - Finder S.p.A. con unico socio
Specs
Instrument Type Timer
Technology Electronic
Length (Depth) 0.6890 inch (17.5 mm)
View Details
Panel Mount Timer, TH Series - TH-7AH - Fargo Controls, Inc.
Specs
Operating Temperature -32 to 122 F (-36 to 50 C)
Instrument Type Timer
Technology Electronic
View Details