Fargo Controls, Inc. TR Series Multifunction Timer TR-015 Timer

Description
This versatile self-powered time relay has 8 modes of operation, 9 timing ranges and an easy to read 5 digit LCD display. All programming is done through a menu driven display. The time modes consist of On Delay (ON DLY), Off Delay (OFF DLY), One Shot (OS) and Single Shot (SS). Repeat Cycle (RC) modes: Delay, Cycle, Symmetrical Delay and Symmetrical. The 9 time Ranges range from 0.2 to 99999 hours. The Opto-isolated inputs of 12 to 260 VAC or DC can control the time cycles in three different trigger methods. Relay contacts rated at 8A can be programmed as NO or NC. TIMING MODES: The timing input can be LEVEL TRIGgered, EDGE TRIGgered or EDGE RETRIGgerable. The essence of REtriggering is that subsequent pulses on the timing input can start a new timing cycle. Time is on the Main Display and the Set Time on the Subsidiary Display. FEATURES: Self powered with replaceable batteries. Simple programming via menu driven display. 8 timing modes: On Delay, Off Delay, One Shot and Single Shot. Repeat Cycle modes: Delay, Cycle, Symmetrical Delay and Symmetrical. 9 timing ranges from 0.2 seconds to 99999 hours. Opto-isolated inputs 12-260VAC or DC. Three different triggering mechanisms. Relay contacts rated at 8A, programmable to NO or NC. Environmental protection to IP65/NEMA 4. CE approved & RoHS.
Request a Quote Datasheet
Description
This versatile self-powered time relay has 8 modes of operation, 9 timing ranges and an easy to read 5 digit LCD display. All programming is done through a menu driven display. The time modes consist of On Delay (ON DLY), Off Delay (OFF DLY), One Shot (OS) and Single Shot (SS). Repeat Cycle (RC) modes: Delay, Cycle, Symmetrical Delay and Symmetrical. The 9 time Ranges range from 0.2 to 99999 hours. The Opto-isolated inputs of 12 to 260 VAC or DC can control the time cycles in three different trigger methods. Relay contacts rated at 8A can be programmed as NO or NC. TIMING MODES: The timing input can be LEVEL TRIGgered, EDGE TRIGgered or EDGE RETRIGgerable. The essence of REtriggering is that subsequent pulses on the timing input can start a new timing cycle. Time is on the Main Display and the Set Time on the Subsidiary Display. FEATURES: Self powered with replaceable batteries. Simple programming via menu driven display. 8 timing modes: On Delay, Off Delay, One Shot and Single Shot. Repeat Cycle modes: Delay, Cycle, Symmetrical Delay and Symmetrical. 9 timing ranges from 0.2 seconds to 99999 hours. Opto-isolated inputs 12-260VAC or DC. Three different triggering mechanisms. Relay contacts rated at 8A, programmable to NO or NC. Environmental protection to IP65/NEMA 4. CE approved & RoHS.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TR Series Multifunction Timer - TR-015 Timer - Fargo Controls, Inc.
Eatontown, NJ, USA
TR Series Multifunction Timer
TR-015 Timer
TR Series Multifunction Timer TR-015 Timer
This versatile self-powered time relay has 8 modes of operation, 9 timing ranges and an easy to read 5 digit LCD display. All programming is done through a menu driven display. The time modes consist of On Delay (ON DLY), Off Delay (OFF DLY), One Shot (OS) and Single Shot (SS). Repeat Cycle (RC) modes: Delay, Cycle, Symmetrical Delay and Symmetrical. The 9 time Ranges range from 0.2 to 99999 hours. The Opto-isolated inputs of 12 to 260 VAC or DC can control the time cycles in three different trigger methods. Relay contacts rated at 8A can be programmed as NO or NC. TIMING MODES: The timing input can be LEVEL TRIGgered, EDGE TRIGgered or EDGE RETRIGgerable. The essence of REtriggering is that subsequent pulses on the timing input can start a new timing cycle. Time is on the Main Display and the Set Time on the Subsidiary Display. FEATURES: Self powered with replaceable batteries. Simple programming via menu driven display. 8 timing modes: On Delay, Off Delay, One Shot and Single Shot. Repeat Cycle modes: Delay, Cycle, Symmetrical Delay and Symmetrical. 9 timing ranges from 0.2 seconds to 99999 hours. Opto-isolated inputs 12-260VAC or DC. Three different triggering mechanisms. Relay contacts rated at 8A, programmable to NO or NC. Environmental protection to IP65/NEMA 4. CE approved & RoHS.

This versatile self-powered time relay has 8 modes of operation, 9 timing ranges and an easy to read 5 digit LCD display. All programming is done through a menu driven display. The time modes consist of On Delay (ON DLY), Off Delay (OFF DLY), One Shot (OS) and Single Shot (SS). Repeat Cycle (RC) modes: Delay, Cycle, Symmetrical Delay and Symmetrical. The 9 time Ranges range from 0.2 to 99999 hours. The Opto-isolated inputs of 12 to 260 VAC or DC can control the time cycles in three different trigger methods. Relay contacts rated at 8A can be programmed as NO or NC.

TIMING MODES:
The timing input can be LEVEL TRIGgered, EDGE TRIGgered or EDGE RETRIGgerable. The essence of REtriggering is that subsequent pulses on the timing input can start a new timing cycle. Time is on the Main Display and the Set Time on the Subsidiary Display.

FEATURES:

  • Self powered with replaceable batteries.
  • Simple programming via menu driven display.
  • 8 timing modes: On Delay, Off Delay, One Shot and Single Shot. Repeat Cycle modes: Delay, Cycle, Symmetrical Delay and Symmetrical.
  • 9 timing ranges from 0.2 seconds to 99999 hours.
  • Opto-isolated inputs 12-260VAC or DC.
  • Three different triggering mechanisms.
  • Relay contacts rated at 8A, programmable to NO or NC.
  • Environmental protection to IP65/NEMA 4.
  • CE approved & RoHS.
Supplier's Site Datasheet

Technical Specifications

  Fargo Controls, Inc.
Product Category Digital Timers
Product Number TR-015 Timer
Product Name TR Series Multifunction Timer
Instrument Type Timer
Unlock Full Specs
to access all available technical data

Similar Products

Timer, 8925D Series - 8925DV - Fargo Controls, Inc.
Fargo Controls, Inc.
Specs
Operating Temperature 14 to 140 F (-10 to 60 C)
Instrument Type Timer
Technology Electronic
View Details
Panel Mount Timer, TH Series - TH-7NM - Fargo Controls, Inc.
Specs
Operating Temperature -32 to 122 F (-36 to 50 C)
Instrument Type Timer
Technology Electronic
View Details
Electromechanical Hour Meters - HK-46 - Fargo Controls, Inc.
Specs
Operating Temperature -4 to 176 F (-20 to 80 C)
Instrument Type Timer
Technology Electronic
View Details
Timer, 8925D Series - 8925D - Fargo Controls, Inc.
Fargo Controls, Inc.
Specs
Operating Temperature 14 to 140 F (-10 to 60 C)
Instrument Type Timer
Technology Electronic
View Details