NSI Industries LLC Compression Cable Lug L40NB

Description
TIN PLATED COPPER MATERIAL PURPLE COLOR COPPER CONDUCTOR MATERIAL 600 V VOLTAGE RATING 3/0 AWG (ASTM), 4/0 AWG (COMM), 2/0 AWG (WELD) CONDUCTOR SIZE 1/2 INCH STUD SIZE 10/15/54 DIE INDEX 2 PAD HOLE(S) 1-3/4 INCH PAD HOLE SPACING LONG, BELLED BARREL TYPE STANDARD PACKAGE 12 PER CARTON L MODEL
Datasheet
Description
TIN PLATED COPPER MATERIAL PURPLE COLOR COPPER CONDUCTOR MATERIAL 600 V VOLTAGE RATING 3/0 AWG (ASTM), 4/0 AWG (COMM), 2/0 AWG (WELD) CONDUCTOR SIZE 1/2 INCH STUD SIZE 10/15/54 DIE INDEX 2 PAD HOLE(S) 1-3/4 INCH PAD HOLE SPACING LONG, BELLED BARREL TYPE STANDARD PACKAGE 12 PER CARTON L MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compression Cable Lug - L40NB - NSI Industries LLC
Huntersville, NC, USA
Compression Cable Lug
L40NB
Compression Cable Lug L40NB
TIN PLATED COPPER MATERIAL PURPLE COLOR COPPER CONDUCTOR MATERIAL 600 V VOLTAGE RATING 3/0 AWG (ASTM), 4/0 AWG (COMM), 2/0 AWG (WELD) CONDUCTOR SIZE 1/2 INCH STUD SIZE 10/15/54 DIE INDEX 2 PAD HOLE(S) 1-3/4 INCH PAD HOLE SPACING LONG, BELLED BARREL TYPE STANDARD PACKAGE 12 PER CARTON L MODEL
  • TIN PLATED COPPER MATERIAL
  • PURPLE COLOR
  • COPPER CONDUCTOR MATERIAL
  • 600 V VOLTAGE RATING
  • 3/0 AWG (ASTM), 4/0 AWG (COMM), 2/0 AWG (WELD) CONDUCTOR SIZE
  • 1/2 INCH STUD SIZE
  • 10/15/54 DIE INDEX
  • 2 PAD HOLE(S)
  • 1-3/4 INCH PAD HOLE SPACING
  • LONG, BELLED BARREL TYPE
  • STANDARD PACKAGE 12 PER CARTON
  • L MODEL
Datasheet

Technical Specifications

  NSI Industries LLC
Product Category Wire Terminals
Product Number L40NB
Product Name Compression Cable Lug
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

FLEX 2.54 - 77727-401LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Features RoHS
View Details
Connector Contacts - 0662-207-0882 - TE Connectivity
Specs
Features RoHS
North American 8 to 10 AWG
International 5.26 to 8.36 mm2
View Details
Bootlace Ferrules - 1788743 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ferrule Terminal; Bootlace Ferrules
Features RoHS; Insulated
International 2.5 mm2
View Details