RS Components, Ltd. 8092353

Description
Uninsulated crimp wire pin terminals made from copper with a brazed seam. These non-insulated crimp wire pin terminals are available with a variety of wire sizes. Insulation = Uninsulated Minimum Wire Size mm² = 4mm² Overall Length = 17mm Maximum Wire Size mm² = 6mm² Minimum Wire Size AWG = 12AWG Maximum Wire Size AWG = 10AWG Shrouded = Unshrouded Pin Diameter = 2.8mm Pin Length = 10mm Contact Material = Copper
Request a Quote
Description
Uninsulated crimp wire pin terminals made from copper with a brazed seam. These non-insulated crimp wire pin terminals are available with a variety of wire sizes. Insulation = Uninsulated Minimum Wire Size mm² = 4mm² Overall Length = 17mm Maximum Wire Size mm² = 6mm² Minimum Wire Size AWG = 12AWG Maximum Wire Size AWG = 10AWG Shrouded = Unshrouded Pin Diameter = 2.8mm Pin Length = 10mm Contact Material = Copper
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 8092353 - RS Components, Ltd.
Corby, Northants, United Kingdom
Uninsulated crimp wire pin terminals made from copper with a brazed seam. These non-insulated crimp wire pin terminals are available with a variety of wire sizes. Insulation = Uninsulated Minimum Wire Size mm² = 4mm² Overall Length = 17mm Maximum Wire Size mm² = 6mm² Minimum Wire Size AWG = 12AWG Maximum Wire Size AWG = 10AWG Shrouded = Unshrouded Pin Diameter = 2.8mm Pin Length = 10mm Contact Material = Copper

Uninsulated crimp wire pin terminals made from copper with a brazed seam. These non-insulated crimp wire pin terminals are available with a variety of wire sizes.
Insulation = Uninsulated
Minimum Wire Size mm² = 4mm²
Overall Length = 17mm
Maximum Wire Size mm² = 6mm²
Minimum Wire Size AWG = 12AWG
Maximum Wire Size AWG = 10AWG
Shrouded = Unshrouded
Pin Diameter = 2.8mm
Pin Length = 10mm
Contact Material = Copper

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Splice Kits
Product Number 8092353
Unlock Full Specs
to access all available technical data

Similar Products

 - 2674108 - RS Components, Ltd.
RS Components, Ltd.
View Details
 - 8092366 - RS Components, Ltd.
RS Components, Ltd.
View Details
 - 4904136 - RS Components, Ltd.
RS Components, Ltd.
View Details
 - 534301A - RS Components, Ltd.
RS Components, Ltd.
View Details