NSI Industries LLC Mechanical Multiple Cable Tap IPLDH750-8

Description
250 MCM STRANDED MIN. CONDUCTOR SIZE 750 MCM STRANDED MAX. CONDUCTOR SIZE COPPER/ALUMINUM CONDUCTOR MATERIAL UL APPROVAL 600/1000 V VOLTAGE RATING 8 PORT(S) 2 SIDE ENTRY CABLE ENTRY CONSTRUCTIONAL FEATURE ABRASION RESISTANT, CHEMICAL RESISTANT STANDARD PACKAGE 1 PER CARTON IPLDH MODEL
Datasheet
Description
250 MCM STRANDED MIN. CONDUCTOR SIZE 750 MCM STRANDED MAX. CONDUCTOR SIZE COPPER/ALUMINUM CONDUCTOR MATERIAL UL APPROVAL 600/1000 V VOLTAGE RATING 8 PORT(S) 2 SIDE ENTRY CABLE ENTRY CONSTRUCTIONAL FEATURE ABRASION RESISTANT, CHEMICAL RESISTANT STANDARD PACKAGE 1 PER CARTON IPLDH MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mechanical Multiple Cable Tap - IPLDH750-8 - NSI Industries LLC
Huntersville, NC, USA
Mechanical Multiple Cable Tap
IPLDH750-8
Mechanical Multiple Cable Tap IPLDH750-8
250 MCM STRANDED MIN. CONDUCTOR SIZE 750 MCM STRANDED MAX. CONDUCTOR SIZE COPPER/ALUMINUM CONDUCTOR MATERIAL UL APPROVAL 600/1000 V VOLTAGE RATING 8 PORT(S) 2 SIDE ENTRY CABLE ENTRY CONSTRUCTIONAL FEATURE ABRASION RESISTANT, CHEMICAL RESISTANT STANDARD PACKAGE 1 PER CARTON IPLDH MODEL
  • 250 MCM STRANDED MIN. CONDUCTOR SIZE
  • 750 MCM STRANDED MAX. CONDUCTOR SIZE
  • COPPER/ALUMINUM CONDUCTOR MATERIAL
  • UL APPROVAL
  • 600/1000 V VOLTAGE RATING
  • 8 PORT(S)
  • 2 SIDE ENTRY CABLE ENTRY
  • CONSTRUCTIONAL FEATURE ABRASION RESISTANT, CHEMICAL RESISTANT
  • STANDARD PACKAGE 1 PER CARTON
  • IPLDH MODEL
Datasheet

Technical Specifications

  NSI Industries LLC
Product Category Busbars and Busways
Product Number IPLDH750-8
Product Name Mechanical Multiple Cable Tap
Busbar Type Multiconductor
Unlock Full Specs
to access all available technical data

Similar Products

Second Phase Busbar with Standard Spacing - 2P25U3/30 - Altech Corp.
Specs
Busbar Type Single Conductor
Busbar (Conductor) Material Copper
Voltage Configuration Other
View Details
Bus Bar Mounting - BKW - Isabellenhutte USA
Isabellenhutte USA
Specs
Busbar (Conductor) Material Copper
View Details
Busbars & Terminals - 1989938-2 - TE Connectivity
Specs
Busbar Type Single Conductor
Amp Rating 120 amps
View Details