The 1P18U1/45 is a single-phase UL1077/508 listed busbar with standard spacing, designed to jumper up to 57 poles of Manual Motor Controllers and Supplementary Protectors. It has a length of 800 mm, uses 18 mm² copper busbar rated for 80 A at 600 V AC/DC, and complies with UL508, VDE0660 Part 100 and 502, VDE 0606, and VDE 0659 standards. The busbar is constructed with copper conductors and polyamide insulation, has a short-circuit withstand rating of 10 kA, and allows line/load reversal and field cutting without voiding UL approval.
The Altech Busbar System is an innovative way to jumper up to 57 poles of Miniature Circuit Breakers.
Features:
| Altech Corp. | |
|---|---|
| Product Category | Busbars and Busways |
| Product Number | 1P18U1/45 |
| Product Name | Single Phase Busbar with Standard Spacing |
| Busbar Type | Single Conductor |