NSI Industries LLC Mechanical Cable Lug GLA-000

Description
ELECTRO-TIN PLATED 6061T-6 ALUMINUM ALLOY MATERIAL 2 INCH OVERALL LENGTH 6 AWG MIN. CONDUCTOR SIZE 3/0 AWG MAX. CONDUCTOR SIZE ALUMINUM/COPPER CONDUCTOR MATERIAL UL (CANADA AND US), CSA APPROVAL 21/64 INCH STUD SIZE 0.797 INCH WIDTH PAD SIZE HEX SCREW TYPE VOLTAGE RATING 600 VOLT TORQUE 300 INCH-POUND HEIGHT 1.703 INCH TEMPERATURE RATING 90 DEG F PACKAGING QUANTITY 20 PER CARTON GLA MODEL
Datasheet
Description
ELECTRO-TIN PLATED 6061T-6 ALUMINUM ALLOY MATERIAL 2 INCH OVERALL LENGTH 6 AWG MIN. CONDUCTOR SIZE 3/0 AWG MAX. CONDUCTOR SIZE ALUMINUM/COPPER CONDUCTOR MATERIAL UL (CANADA AND US), CSA APPROVAL 21/64 INCH STUD SIZE 0.797 INCH WIDTH PAD SIZE HEX SCREW TYPE VOLTAGE RATING 600 VOLT TORQUE 300 INCH-POUND HEIGHT 1.703 INCH TEMPERATURE RATING 90 DEG F PACKAGING QUANTITY 20 PER CARTON GLA MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mechanical Cable Lug - GLA-000 - NSI Industries LLC
Huntersville, NC, USA
Mechanical Cable Lug
GLA-000
Mechanical Cable Lug GLA-000
ELECTRO-TIN PLATED 6061T-6 ALUMINUM ALLOY MATERIAL 2 INCH OVERALL LENGTH 6 AWG MIN. CONDUCTOR SIZE 3/0 AWG MAX. CONDUCTOR SIZE ALUMINUM/COPPER CONDUCTOR MATERIAL UL (CANADA AND US), CSA APPROVAL 21/64 INCH STUD SIZE 0.797 INCH WIDTH PAD SIZE HEX SCREW TYPE VOLTAGE RATING 600 VOLT TORQUE 300 INCH-POUND HEIGHT 1.703 INCH TEMPERATURE RATING 90 DEG F PACKAGING QUANTITY 20 PER CARTON GLA MODEL
  • ELECTRO-TIN PLATED 6061T-6 ALUMINUM ALLOY MATERIAL
  • 2 INCH OVERALL LENGTH
  • 6 AWG MIN. CONDUCTOR SIZE
  • 3/0 AWG MAX. CONDUCTOR SIZE
  • ALUMINUM/COPPER CONDUCTOR MATERIAL
  • UL (CANADA AND US), CSA APPROVAL
  • 21/64 INCH STUD SIZE
  • 0.797 INCH WIDTH PAD SIZE
  • HEX SCREW TYPE
  • VOLTAGE RATING 600 VOLT
  • TORQUE 300 INCH-POUND
  • HEIGHT 1.703 INCH
  • TEMPERATURE RATING 90 DEG F
  • PACKAGING QUANTITY 20 PER CARTON
  • GLA MODEL
Datasheet

Technical Specifications

  NSI Industries LLC
Product Category Wire Terminals
Product Number GLA-000
Product Name Mechanical Cable Lug
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

Lug Terminals TRM0 -  - Sensata Technologies
Sensata Technologies
Specs
Terminal Type Wire Lug
Material Copper
> AWG 0 6-0
View Details
rema electric forklift connector - rema electric forklift connector - Shenzhen Milvent Technology Co., Limited
Specs
Terminal Type Connector Socket
Material Plastic
View Details
Male Quick Disconnect Terminals, Insulated -  - BRIM Electronics, Inc.
Specs
Terminal Type Quick Disconnect
Material Copper
Features Insulated
View Details