Int'l Current Rating: 10A
Int'l Voltage Rating: 250VAC
N.A. Current Rating: 15A
N.A. Voltage Rating : 250VAC
Temperature Rating: -20ºC to 70ºC
IP Rating : IP 54
Pan. Seal Material: PVC
Class: I
Solder Tabs: 3 @ 3.5mm
Terminal Material: Nickel-plated brass
Sheet Style: C14
Mounting Style: Screw
General Material: PBT
Color: Black
CE Marking: yes
| Interpower | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 83050030 |
| Product Name | Plug Seal Kit for IEC 60320 C14 Screw Mount Inlet |