RS Components, Ltd. 8092357

Description
Uninsulated crimp wire pin terminals made from copper with a brazed seam. These non-insulated crimp wire pin terminals are available with a variety of wire sizes. Insulation = Uninsulated Minimum Wire Size mm² = 10mm² Maximum Wire Size mm² = 10mm² Overall Length = 22mm Minimum Wire Size AWG = 8AWG Shrouded = Unshrouded Maximum Wire Size AWG = 8AWG Pin Diameter = 4.3mm Pin Length = 14mm Contact Material = Copper
Request a Quote
Description
Uninsulated crimp wire pin terminals made from copper with a brazed seam. These non-insulated crimp wire pin terminals are available with a variety of wire sizes. Insulation = Uninsulated Minimum Wire Size mm² = 10mm² Maximum Wire Size mm² = 10mm² Overall Length = 22mm Minimum Wire Size AWG = 8AWG Shrouded = Unshrouded Maximum Wire Size AWG = 8AWG Pin Diameter = 4.3mm Pin Length = 14mm Contact Material = Copper
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 8092357 - RS Components, Ltd.
Corby, Northants, United Kingdom
Uninsulated crimp wire pin terminals made from copper with a brazed seam. These non-insulated crimp wire pin terminals are available with a variety of wire sizes. Insulation = Uninsulated Minimum Wire Size mm² = 10mm² Maximum Wire Size mm² = 10mm² Overall Length = 22mm Minimum Wire Size AWG = 8AWG Shrouded = Unshrouded Maximum Wire Size AWG = 8AWG Pin Diameter = 4.3mm Pin Length = 14mm Contact Material = Copper

Uninsulated crimp wire pin terminals made from copper with a brazed seam. These non-insulated crimp wire pin terminals are available with a variety of wire sizes.
Insulation = Uninsulated
Minimum Wire Size mm² = 10mm²
Maximum Wire Size mm² = 10mm²
Overall Length = 22mm
Minimum Wire Size AWG = 8AWG
Shrouded = Unshrouded
Maximum Wire Size AWG = 8AWG
Pin Diameter = 4.3mm
Pin Length = 14mm
Contact Material = Copper

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Splice Kits
Product Number 8092357
Unlock Full Specs
to access all available technical data

Similar Products

 - 6139716 - RS Components, Ltd.
RS Components, Ltd.
View Details
 - 6241162 - RS Components, Ltd.
RS Components, Ltd.
View Details
 - 534660A - RS Components, Ltd.
RS Components, Ltd.
View Details
 - 534676A - RS Components, Ltd.
RS Components, Ltd.
View Details