NSI Industries LLC Electronic Time Switch E502T

Description
UL, CSA APPROVAL EXHAUST FAN, PROCESS CONTROL, SIMULTANEOUS START STAGGERED OFF SWITCH, MANUFACTURING TIMING APPLICATION 120/240 VAC AT 60 HZ VOLTAGE RATING ENCLOSURE MOUNTING NEMA 4X ENCLOSURE 20 AMPERE (NO), 10 AMPERE (NC) AT 120 TO 240 VAC (GENERAL PURPOSE) 20 AMPERE (NO), 10 AMPERE (NC) AT 120 TO 240 VAC (RESISTIVE) CURRENT RATING 1 HP (NO), 1/4 HP (NC) AT 120 VAC, 2 HP (NO), 1/2 HP (NC) AT 208 TO 240 VAC (MOTOR LOAD) 470 VA (NO), 275 VA (NC) AT 120 TO 240 VAC (PILOT DUTY) POWER RATING SPDT SWITCH TYPE TORK[R] BRAND
Datasheet
Description
UL, CSA APPROVAL EXHAUST FAN, PROCESS CONTROL, SIMULTANEOUS START STAGGERED OFF SWITCH, MANUFACTURING TIMING APPLICATION 120/240 VAC AT 60 HZ VOLTAGE RATING ENCLOSURE MOUNTING NEMA 4X ENCLOSURE 20 AMPERE (NO), 10 AMPERE (NC) AT 120 TO 240 VAC (GENERAL PURPOSE) 20 AMPERE (NO), 10 AMPERE (NC) AT 120 TO 240 VAC (RESISTIVE) CURRENT RATING 1 HP (NO), 1/4 HP (NC) AT 120 VAC, 2 HP (NO), 1/2 HP (NC) AT 208 TO 240 VAC (MOTOR LOAD) 470 VA (NO), 275 VA (NC) AT 120 TO 240 VAC (PILOT DUTY) POWER RATING SPDT SWITCH TYPE TORK[R] BRAND
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electronic Time Switch - E502T - NSI Industries LLC
Huntersville, NC, USA
Electronic Time Switch
E502T
Electronic Time Switch E502T
UL, CSA APPROVAL EXHAUST FAN, PROCESS CONTROL, SIMULTANEOUS START STAGGERED OFF SWITCH, MANUFACTURING TIMING APPLICATION 120/240 VAC AT 60 HZ VOLTAGE RATING ENCLOSURE MOUNTING NEMA 4X ENCLOSURE 20 AMPERE (NO), 10 AMPERE (NC) AT 120 TO 240 VAC (GENERAL PURPOSE) 20 AMPERE (NO), 10 AMPERE (NC) AT 120 TO 240 VAC (RESISTIVE) CURRENT RATING 1 HP (NO), 1/4 HP (NC) AT 120 VAC, 2 HP (NO), 1/2 HP (NC) AT 208 TO 240 VAC (MOTOR LOAD) 470 VA (NO), 275 VA (NC) AT 120 TO 240 VAC (PILOT DUTY) POWER RATING SPDT SWITCH TYPE TORK[R] BRAND
  • UL, CSA APPROVAL
  • EXHAUST FAN, PROCESS CONTROL, SIMULTANEOUS START STAGGERED OFF SWITCH, MANUFACTURING TIMING APPLICATION
  • 120/240 VAC AT 60 HZ VOLTAGE RATING
  • ENCLOSURE MOUNTING
  • NEMA 4X ENCLOSURE
  • 20 AMPERE (NO), 10 AMPERE (NC) AT 120 TO 240 VAC (GENERAL PURPOSE)
  • 20 AMPERE (NO), 10 AMPERE (NC) AT 120 TO 240 VAC (RESISTIVE) CURRENT RATING
  • 1 HP (NO), 1/4 HP (NC) AT 120 VAC, 2 HP (NO), 1/2 HP (NC) AT 208 TO 240 VAC (MOTOR LOAD)
  • 470 VA (NO), 275 VA (NC) AT 120 TO 240 VAC (PILOT DUTY) POWER RATING
  • SPDT SWITCH TYPE
  • TORK[R] BRAND
Datasheet

Technical Specifications

  NSI Industries LLC
Product Category Digital Timers
Product Number E502T
Product Name Electronic Time Switch
Instrument Type Timer
Unlock Full Specs
to access all available technical data

Similar Products

Time Switches - 2229458 - RS Components, Ltd.
RS Components, Ltd.
Specs
Instrument Type Timer
Technology Electronic
Number of Input Channels 1
View Details
Universal Digital Multi-Timer - AMT12-D2 - Altech Corp.
Specs
Operating Temperature -4 to 149 F (-20 to 65 C)
Instrument Type Timer
Technology Electronic
View Details
Relay, Timer, 4Pdt, 0.05S-100H, 24V; Product Range Finder - 08X7299 - Newark, An Avnet Company
Specs
Instrument Type Timer
Technology Electronic
Number of Functions Multi
View Details
Preset Timer Counter Tachometer - TC-Pro482CRD - Fargo Controls, Inc.
Specs
Features Audible or Visual Alarms
Operating Temperature 14 to 131 F (-10 to 55 C)
Instrument Type Counter; Timer; Counter / Timer Combination
View Details